EN
  • EN
  • DE

ADM6384YKS26D3-RL7

Part No ADM6384YKS26D3-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU RESET SC70-4 / Supervisor Push-Pull, Totem Pole 1 Channel SC-70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.63V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-82A, SOT-343
Supplier Device Package SC-70-4
Base Product Number ADM6384
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860165-ADM6384YKS26D3-RL7
Ultra Librarian 3D Model Ultra Librarian ADM6384YKS26D3-RL7 CAD Model

Description

Product Overview: ADM6384YKS26D3-RL7 from Analog Devices Inc.

The ADM6384YKS26D3-RL7 is a cutting-edge supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is specifically engineered to enhance the reliability and stability of power supplies by monitoring the voltage levels in digital systems and ensuring that they remain within acceptable thresholds.

Key Features

  • Precision Voltage Monitoring: The device is capable of monitoring a fixed threshold voltage of 2.63V, which is crucial for systems that require a consistent and precise voltage to function correctly.
  • Power Supply Supervision: It is designed to supervise the power supply, providing a reset signal to the host processor whenever the monitored voltage falls below the acceptable range. This helps prevent system errors and data corruption.
  • Manual Reset Input: The ADM6384YKS26D3-RL7 includes a manual reset input that allows for an external trigger to initiate a system reset, offering additional control to the system operator.
  • Reset Timeout: The device features an internally fixed timeout period that ensures the system has sufficient time to stabilize before normal operation resumes following a reset.
  • Compact Package: Housed in a highly compact, 4-pin SC70 package, the ADM6384YKS26D3-RL7 is designed for space-constrained applications, enabling design flexibility without compromising performance.
  • Low Power Consumption: With its low power requirements, this supervisory circuit helps to maintain overall energy efficiency in the systems it is integrated with.

Applications

The ADM6384YKS26D3-RL7 is suitable for a wide range of applications, including but not limited to:

  • Microprocessor and microcontroller-based systems
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial control systems
  • Automotive systems

With its robust feature set and the reliability offered by Analog Devices Inc., the ADM6384YKS26D3-RL7 is an excellent choice for system designers looking for a voltage supervisory solution that can ensure the integrity and stability of their power supplies. Its integration into your system can contribute to a significant enhancement in overall performance and reliability.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3825 $65.5300
9+ $13.4419 $120.9771
14+ $13.0215 $182.3010
19+ $12.6022 $239.4418
24+ $12.1818 $292.3632
32+ $10.9217 $349.4944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess