EN
  • EN
  • DE

CHP210033R0JLF

Part No CHP210033R0JLF
Manufacturer International Resistive
Catalog OEM Parts (C - E)
Description CHP Series 9.32x2.67mm 33 Ohm 2 W ±5 % ±100 ppm/°C Surface Mount Power Resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Power Rating 2 W
Resistance 33 Ω
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Tolerance 5 %
Win Source Part Number 1051991-CHP210033R0JLF
Categories OEM Parts(C-E)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CHP210033R0JLF CAD Model

Description

The CHP210033R0JLF is a thick film chip resistor manufactured by International Resistive Company (IRC). This resistor is designed for general-purpose applications requiring a stable and reliable resistance with a specific low value and high precision. The 'LF' suffix indicates it is Lead-Free and RoHS compliant.

Applications

  • Current sensing.
  • Voltage dividers.
  • Current limiting.
  • Pull-up and pull-down resistors.
  • Consumer electronics.

Features

  • Resistance value: 33 Ohms.
  • Tolerance: ±5%.
  • Temperature Coefficient of Resistance (TCR): Typically ±100 ppm/°C.
  • Power rating: Dependent on package size (consult datasheet).
  • Thick film construction for stability.
  • Surface mount design for automated assembly.
  • RoHS compliant (Lead-Free).

Benefits

  • Provides a stable and reliable resistance value for various circuit functions.
  • Offers good precision with its ±5% tolerance.
  • Suitable for a wide range of operating temperatures.
  • Easy to integrate into circuit boards with its surface mount design.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The CHP210033R0JLF is a common component in many electronic devices, especially where compliance with environmental regulations is mandatory. Its thick film construction ensures a stable resistance value over time and temperature variations. The specific power rating depends on the package size, so it's essential to consult the datasheet to ensure the resistor can handle the required power dissipation in the application. Surface mount technology simplifies the manufacturing process by allowing for automated placement and soldering.

The resistor's TCR indicates how much the resistance value will change with temperature. A lower TCR value indicates greater stability over temperature. For critical applications where resistance stability is paramount, a resistor with a lower TCR might be preferable. The 33 Ohm resistance value makes it suitable for current limiting and voltage division in various electronic circuits.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Bel Fuse Inc.
Lowest to $0.1640
Rockwell
Need more? Email Us
NEC
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess