EN
  • EN
  • DE

ADM6384YKS29D1Z-R7

Part No ADM6384YKS29D1Z-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-4  /  Supervisor Push-Pull, Totem Pole 1 Channel SC-70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.93V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 1ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-82A, SOT-343
Supplier Device Package SC-70-4
Base Product Number ADM6384
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADM6384YKS29D1Z-R7TR-ND,ADM6384YKS29D1Z-R7CT-ND,ADM6384YKS29D1Z-R7DKR,ADM6384YKS29D1Z-R7CT,505-ADM6384YKS29D1Z-R7CT,ANAANAADM6384YKS29D1Z-R7,ADM6384YKS29D1Z-R7DKR-ND,-2735-ADM6384YKS29D1Z-R7CT,2156-ADM6384YKS29D1Z-R7,ADM6384YKS29D1ZR7,505-ADM6384YKS29D1Z-R7DKR,ADM6384YKS29D1Z-R7TR,ADM6384YKS29D1Z-R7-ND,505-ADM6384YKS29D1Z-R7TR
Standard Package 3,000
Win Source Part Number 1029156-ADM6384YKS29D1Z-R7
Ultra Librarian 3D Model Ultra Librarian ADM6384YKS29D1Z-R7 CAD Model

Description

Analog Devices ADM6384YKS29D1Z-R7 Power Supply Reset Monitor

The ADM6384YKS29D1Z-R7 from Analog Devices Inc. is a high-precision, supervisory circuit designed to monitor power supply voltage levels and system health in digital systems. It provides a robust solution for managing power-up and power-down sequences, ensuring that microprocessors and other sensitive digital circuits operate within safe voltage thresholds.

This device is a part of the ADM6384 series, which is renowned for its reliability and precision in monitoring voltage levels. The ADM6384YKS29D1Z-R7 variant comes in a compact 4-pin SC70 package, making it ideal for space-constrained applications where board real estate is at a premium.

Key Features:

  • Voltage Monitoring: The ADM6384YKS29D1Z-R7 monitors a fixed threshold voltage of 2.925V, providing an active-low reset output. This ensures reliable operation by triggering a system reset when the monitored voltage falls below the acceptable range.
  • Manual Reset Input: A manual reset input allows for an external trigger to initiate a system reset, offering additional control to the system designer.
  • Reset Timeout: Upon detecting a voltage fault, the device asserts a reset signal that remains active for a minimum of 140ms after the voltage level has returned to a stable and acceptable level, ensuring the system has adequate time to recover.
  • Low Power Consumption: The ADM6384YKS29D1Z-R7 is optimized for low power consumption, making it suitable for battery-powered devices where power efficiency is critical.
  • High Accuracy: With its precision voltage monitoring, the device ensures system stability by providing accurate and reliable reset signals.

Applications:

The ADM6384YKS29D1Z-R7 is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor and microcontroller systems
  • Industrial control systems
  • Intelligent instruments
  • Automotive systems

With its precision voltage monitoring and low power consumption, the ADM6384YKS29D1Z-R7 from Analog Devices Inc. is an excellent choice for designers looking to enhance system reliability and protect against the consequences of undesirable voltage dips or outages.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4811 $50.8866
15+ $6.9588 $104.3820
23+ $6.7414 $155.0522
31+ $6.5239 $202.2409
40+ $6.3064 $252.2560
54+ $5.6541 $305.3214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess