EN
  • EN
  • DE

ADM666AAN

Part No ADM666AAN
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Tri-Mode: +3.3 V, +5 V, Adjustable Micropower Linear Voltage Regulators / LDO Regulator Pos 3.3V5V1.3V to 16V 0.1A/0.1A 8-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172963-ADM666AAN
Popularity Medium
Supply and Demand Status Limited
Family Name ADM666A
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM666AAN CAD Model

Description

The ADM666AAN is a high-precision, integrated circuit from Analog Devices Inc., designed to provide a comprehensive power management solution for electronic systems. This versatile component is well-suited for applications requiring reliable and efficient voltage regulation, making it a popular choice in industries ranging from telecommunications to computer systems and industrial controls.

Key Features

  • Multiple Output Regulators: The ADM666AAN includes both a fixed output linear regulator and a programmable output linear regulator, offering flexibility in managing different voltage levels within a single system.
  • High Accuracy: With its precision reference voltage source, the ADM666AAN ensures tight regulation, which is critical for sensitive electronic applications where voltage stability is paramount.
  • Low Power Consumption: The device is designed for low quiescent current, making it suitable for battery-powered devices where power efficiency is crucial.
  • Power-On Reset (POR) Function: The integrated POR circuit provides a reliable system reset, ensuring proper startup and operation of microprocessors or microcontrollers upon power-up.
  • Watchdog Timer: A built-in watchdog timer improves system reliability by monitoring microprocessor activity and initiating a system reset in case of malfunction or software lock-up.

Applications

The ADM666AAN is engineered to meet the needs of a wide array of applications. It is especially useful in portable devices, data storage systems, and communication equipment, where efficient power management is critical. Its robust feature set also makes it an excellent choice for embedded systems, where space constraints and power efficiency are of the essence.

Technical Specifications

  • Package: The device is available in a 16-pin DIP (Dual In-line Package) that is easy to integrate into various circuit designs.
  • Temperature Range: It operates over an industrial temperature range, ensuring performance under challenging environmental conditions.
  • Voltage Ratings: The ADM666AAN is designed to handle a wide input voltage range, accommodating various power supply requirements.

With its combination of features and reliability, the ADM666AAN from Analog Devices Inc. provides an effective solution for sophisticated power management challenges in modern electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ATI
Lowest to $2.4359
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198
Toshiba Semiconductor and Storage
Rectifier Diode Switching 800V 20A 5-Pin 12-46A1A / RECTIFIER MODULE (THREE PHASE FULL WAVE BRIDGE APLICATIONS)
Lowest to $10.8258
ATI
Need more? Email Us
ATI
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-3PN / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $54.7516
Shindengen
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess