EN
  • EN
  • DE

ADM666AARZ

Part No ADM666AARZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description LDO Regulator Pos 3.3V5V1.3V to 16V 0.1A/0.1A 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172964-ADM666AARZ
Popularity Low
Supply and Demand Status Balance
Family Name ADM666A
Introduction Date October 25, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM666AARZ CAD Model

Description

Product Overview: ADM666AARZ by Analog Devices Inc.

The ADM666AARZ is a high-performance, precision integrated circuit from Analog Devices Inc., designed to cater to a wide range of applications requiring voltage regulation and power management. This device is a member of the Analog Devices' supervisory circuits and voltage references family, known for its reliability and efficiency in managing power within electronic systems.

Key Features

  • Output Voltage: The ADM666AARZ offers a stable and precise output voltage, ensuring consistent performance for the applications it powers.
  • Package Type: Housed in a compact SOIC package, this device is suitable for space-constrained applications while providing robustness and durability.
  • Low Power Consumption: Designed with power efficiency in mind, it consumes minimal power, making it ideal for battery-operated devices.
  • High Accuracy: The precision voltage regulation capabilities of the ADM666AARZ ensure high accuracy in power delivery, critical for sensitive electronic components.

Applications

The versatility of the ADM666AARZ makes it an excellent choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor systems
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics

Technical Specifications

With a focus on delivering high-quality performance, the ADM666AARZ boasts the following technical specifications:

  • Operating Temperature Range: This device is designed to operate reliably across a wide temperature range, making it suitable for use in various environments.
  • Voltage Regulation: It provides excellent voltage regulation, maintaining stable output even under varying input conditions and load changes.
  • Protection Features: The ADM666AARZ includes built-in protection features such as overcurrent protection, ensuring the longevity and safety of both the device and the system it is part of.

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. documentation for the ADM666AARZ product.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Lowest to $55.5705
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-3PN / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $54.7516
STMicroelectronics
Lowest to $64.1810
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
JST Sales America Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess