EN
  • EN
  • DE

ADM6711SAKSZ-REEL

Part No ADM6711SAKSZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuit in 4-Lead SC70 | IC SUPERVISOR MPU 2.93V SC70-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-82A, SOT-343
Supplier Device Package SC-70-4
Family Part Number ADM6711
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1140887-ADM6711SAKSZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM6711SAKSZ-REEL CAD Model

Description

ADM6711SAKSZ-REEL - Analog Devices Inc.

The ADM6711SAKSZ-REEL is a high-quality microprocessor supervisory circuit from the renowned manufacturer Analog Devices Inc. This advanced component is designed to monitor power supplies in microprocessor systems, providing a significant layer of protection against system failure due to unreliable power conditions. It is an essential product for applications where the integrity of the operational environment is critical.

The device ensures that the microprocessor will only operate at the correct voltage levels. It achieves this by monitoring the supply voltage and holding the microprocessor in a reset state until the power supply reaches a stable condition. Once the power supply is deemed stable, the device ensures that the microprocessor is released from the reset state in a controlled manner.

The ADM6711SAKSZ-REEL comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications. It is also available in a convenient tape and reel form (hence the 'REEL' suffix), which facilitates automated assembly processes, enhancing manufacturing efficiency and reducing assembly costs. This packaging is particularly suited for high-volume production environments.

Key features of the ADM6711SAKSZ-REEL include:

  • Power supply monitoring to ensure the microprocessor operates at the correct voltage levels.
  • Reset output during power-up, power-down, and brownout conditions.
  • Low power consumption, which is critical for battery-operated devices.
  • Guaranteed reset output from Vcc = 1.0V.
  • 140 ms minimum power-on reset pulse width, providing ample time for the system to stabilize.

This supervisory circuit is widely used across various applications such as portable devices, data storage systems, computers, and embedded systems. Its reliability and performance make it an indispensable component for designers looking to enhance system stability and reduce the risk of data corruption or loss due to power supply issues.

Analog Devices Inc. is known for its high-quality and precision components, and the ADM6711SAKSZ-REEL is no exception. It offers the performance and reliability expected from a leading semiconductor manufacturer, making it a top choice for engineers and designers in need of robust power supply monitoring solutions.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2936 $51.7440
95+ $1.0615 $100.8425
150+ $1.0283 $154.2450
205+ $0.9951 $203.9955
260+ $0.9620 $250.1200
350+ $0.8624 $301.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess