ADM6823RYRJZ-RL7 Voltage Supervisor by Analog Devices Inc.
The ADM6823RYRJZ-RL7 is a highly precise, low-power voltage supervisor designed to monitor power supplies in digital systems. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this product ensures system reliability and stability by providing excellent supervisory functions.
This voltage supervisor is ideal for a wide range of applications including microprocessor and microcontroller systems, portable and battery-powered equipment, and intelligent instruments. The device features a reset output during power-up, power-down, and brownout conditions. With its compact package, the ADM6823RYRJZ-RL7 is particularly suitable for space-constrained applications.
Key Features:
- Voltage Threshold Accuracy: The device offers an impressive threshold accuracy of ±1.5%, ensuring precise monitoring and reliable operation.
- Low Power Consumption: It is designed for low power consumption, which is critical for battery-operated devices, enhancing the overall battery life.
- Reset Timeout Delay: The ADM6823RYRJZ-RL7 features an adjustable reset timeout delay, providing flexibility to suit various system requirements.
- Operating Temperature Range: This voltage supervisor operates over a wide temperature range, making it suitable for industrial applications.
- Compact Packaging: Housed in a compact 5-lead SOT-23 package, it occupies minimal board space, a valuable attribute for modern electronic devices.
Technical Specifications:
- Supply Voltage Range: 1.2 V to 5.5 V
- Reset Output Stage: Active Low, Push-Pull
- Manual Reset Input
- Watchdog Timer: No
- Package / Case: SOT-23-5
- RoHS: Compliant
The ADM6823RYRJZ-RL7 is a testament to Analog Devices Inc.'s dedication to integrating performance with innovation. It is a reliable solution for safeguarding sensitive electronic systems against voltage anomalies, thus preserving the integrity and longevity of the application it serves. Whether you're designing consumer electronics, medical devices, or automotive systems, this voltage supervisor can be a critical component in your power management design.