The ADM690AAR is a highly reliable, precision microprocessor supervisory circuit, engineered by Analog Devices Inc. to cater to the demanding requirements of microprocessor-based systems. With its robust feature set, this component ensures that your systems maintain their integrity and performance under various conditions.
Key Features
- Power Supply Monitoring: The ADM690AAR vigilantly monitors the power supply voltage levels, providing a reset output during power-up, power-down, and brownout conditions. This ensures that the microprocessor and associated circuitry are reset to a known state during power disturbances.
- Backup Battery Switchover: It includes an automatic backup battery switchover function that allows for a seamless transition to a backup power source in the event of a primary power failure, ensuring continuous operation.
- Low Power Consumption: Designed for efficiency, the ADM690AAR boasts low power consumption, making it ideal for power-sensitive applications.
- Watchdog Timer: The integrated watchdog timer serves as a system monitor, providing an additional layer of reliability by resetting the microprocessor if it fails to strobe within a preset time frame.
Applications
The ADM690AAR is versatile and can be implemented in a variety of applications, including:
- Portable and battery-powered devices
- Embedded systems
- Industrial control systems
- Telecommunications equipment
- Data storage systems
Technical Specifications
Some of the technical specifications of the ADM690AAR include:
- Supply Voltage Range: 4.65V to 5.5V
- Operating Temperature: -40°C to +85°C
- Reset Threshold: Factory-trimmed for accuracy
- Package Type: 16-Lead SOIC (Small Outline Integrated Circuit)
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality, and the ADM690AAR is no exception. It is fabricated with precision and subjected to rigorous testing to ensure the highest levels of performance and reliability for your critical applications.