EN
  • EN
  • DE

ADM691AARUZ

Part No ADM691AARUZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 4.65V 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 142964-ADM691AARUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM691AARUZ CAD Model

Description

ADM691AARUZ Microprocessor Supervisory Circuit by Analog Devices Inc.

The ADM691AARUZ is a high-performance microprocessor supervisory circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This compact and efficient device is engineered to monitor power supplies in microprocessor and digital systems, providing a high level of protection against low voltage and other fault conditions.

With its precise voltage monitoring capabilities, the ADM691AARUZ helps to ensure that the system's microprocessor and other sensitive components are protected from unpredictable events such as brownouts, power failures, and system malfunctions. The device generates a reset signal for the microprocessor during power-up, power-down, and brownout conditions. This reset signal ensures that the microprocessor restarts in a known state, which is crucial for maintaining system integrity and preventing data corruption.

The ADM691AARUZ features a watchdog timer that can be used to monitor the operation of the microprocessor. If the microprocessor fails to toggle the watchdog input within a preset timeout period, the ADM691AARUZ will issue a system reset, thereby providing an additional layer of safety and reliability. This feature is particularly useful for systems that operate in harsh or critical environments where continuous system monitoring is essential.

Additionally, this device includes a battery backup switching circuit, which automatically switches to a backup battery when the main power supply fails, ensuring uninterrupted operation of volatile memory components. The ADM691AARUZ is also equipped with a chip enable gating function that can be used to gate the chip enable signals of CMOS RAMs, effectively reducing power consumption during power-down events.

The ADM691AARUZ comes in a compact 16-lead TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C allows for deployment in a wide range of environments. Whether used in personal computers, embedded systems, or industrial controls, the ADM691AARUZ by Analog Devices Inc. provides a reliable solution for system power monitoring and control.

For more technical details, datasheets, and support resources, customers can visit Analog Devices Inc.'s official website or contact their local authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess