EN
  • EN
  • DE

HMC523LC4TR

Part No HMC523LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC IQ MIXER 24SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
RF Type General Purpose
Frequency 15GHz ~ 23GHz
Number of Mixers 2
Secondary Attributes Up Converter
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC523
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 714388-HMC523LC4TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC523LC4TR CAD Model

Description

The HMC523LC4TR is a high-performance, wideband double-balanced mixer designed by Analog Devices Inc., a renowned leader in the field of high-performance integrated circuits. This mixer product is part of the Hittite Microwave Corporation product line, which has been integrated into Analog Devices. It is tailored to meet the demanding requirements of RF and microwave communication systems.

Key Features

  • Frequency Range: The HMC523LC4TR operates over a broad frequency range, making it suitable for a variety of applications, including point-to-point radios, test equipment, and military end-uses.
  • Conversion Loss: It boasts a low conversion loss, which enhances the overall efficiency of the signal conversion process in RF systems.
  • LO/RF Isolation: The device provides excellent LO/RF isolation, ensuring minimal leakage between the local oscillator and the radio frequency signal paths.
  • Input IP3: High third-order intercept point (Input IP3) indicates the mixer's ability to maintain linearity and dynamic range, which is critical in complex signal environments.
  • Package: The HMC523LC4TR comes in a compact 4x4 mm QFN package that is suitable for space-constrained applications.

Applications

The versatility of the HMC523LC4TR makes it an ideal choice for a wide array of applications, including:

  • Cellular/4G and 5G telecommunications
  • Satellite communications systems
  • Wireless infrastructure
  • Microwave radios and VSAT
  • Test and measurement equipment
  • Military and space applications

Why Choose HMC523LC4TR?

Engineered for high performance, the HMC523LC4TR mixer from Analog Devices Inc. offers an exceptional balance of wide frequency range, low conversion loss, and high isolation, making it a robust solution for designers seeking to enhance their RF and microwave systems. Its compact form factor and high linearity make it a go-to component for engineers working on cutting-edge wireless communication technology.

Note: For detailed specifications, technical data, and application support, customers should refer to the official Analog Devices Inc. datasheet and product resources.

You May Also Be Interested in

Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7438 $77.2314
6+ $21.1238 $126.7428
9+ $20.4631 $184.1679
12+ $19.8036 $237.6432
16+ $19.1430 $306.2880
21+ $17.1633 $360.4293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,168 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess