The WSC00024R700JEA is a precision current sense resistor manufactured by Vishay. It is designed for high-performance current sensing applications, offering a combination of low resistance, high power rating, and excellent long-term stability. This resistor ensures accurate current measurement and minimizes power loss in demanding environments.
Applications
- Power converters
- Motor control circuits
- Overcurrent protection
- Battery management systems
- Automotive electronics
Features
- Low resistance value (4.7 milliohms)
- High power rating
- Excellent long-term stability
- Low temperature coefficient of resistance (TCR)
- AEC-Q200 qualified (automotive applications)
- Surface mount design for easy integration
Benefits
- Precise current measurement
- Reduced power loss
- Stable performance over temperature variations
- High reliability in demanding conditions
- Suitable for automotive applications
Technical Specifications
The WSC00024R700JEA has a resistance of 0.0047 Ohms (4.7 milliohms) with a tolerance of 5%. Its low TCR ensures minimal resistance change across a wide temperature range, contributing to precise and stable current measurements. Designed for surface mount assembly, it integrates seamlessly into electronic circuits. The operating temperature range is typically from -55°C to +170°C. This resistor is built with a metal strip resistive element, providing high precision and stability. It is commonly used in automotive applications and meets the AEC-Q200 standard for reliability.
This current sense resistor is designed for environments where accurate and efficient current monitoring is critical. Its low resistance and high power handling make it well-suited for a variety of industrial and automotive applications.