EN
  • EN
  • DE

ADL5372ACPZ

Part No ADL5372ACPZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816709-ADL5372ACPZ
Ultra Librarian 3D Model Ultra Librarian ADL5372ACPZ CAD Model

Description

ADL5372ACPZ - High-Performance Quadrature Modulator

The ADL5372ACPZ is a state-of-the-art quadrature modulator from Analog Devices Inc., designed to deliver exceptional performance in a wide range of communication systems. This high-quality component is part of ADI's extensive portfolio of RF and microwave devices, known for their reliability and cutting-edge technology.

Operating over a broad frequency range of 400 MHz to 6 GHz, the ADL5372ACPZ is ideal for applications in wireless infrastructure. It is particularly well-suited for modern communication standards such as GSM, CDMA2000, WCDMA, LTE, and WiMAX, providing designers with a versatile solution for RF modulation.

The modulator integrates a high linearity, low noise amplifier, and a balanced mixer that delivers outstanding sideband suppression and carrier rejection. This results in a cleaner signal and reduced spurious emissions, which is crucial for maintaining signal integrity in densely populated frequency bands.

Key features of the ADL5372ACPZ include:

  • Operating frequency range: 400 MHz to 6 GHz
  • Output P1dB: 10.6 dBm at 900 MHz
  • Sideband suppression: -60 dBc at 900 MHz
  • Carrier feedthrough: -46 dBm at 900 MHz
  • Single-ended, voltage-driven RF input
  • LO input frequency range: 400 MHz to 6 GHz
  • Integrated LO buffer
  • 3.3 V single supply operation

The ADL5372ACPZ is housed in a compact 24-lead LFCSP (lead frame chip scale package) that minimizes board space and allows for efficient thermal management. The device also offers a flexible interface with single-ended, voltage-driven RF inputs that simplify design integration.

With its robust construction and advanced features, the ADL5372ACPZ quadrature modulator is an excellent choice for RF design engineers looking to enhance their systems with high-quality modulation capabilities. Whether it's for base station equipment, point-to-point radios, or satellite communication gear, this component from Analog Devices Inc. provides the performance and reliability needed to meet the demands of modern RF communications.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess