EN
  • EN
  • DE

TLP620D4

Part No TLP620D4
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description AC Input-Transistor Output Optocoupler, 1-Element, 5000V Isolation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
RoHS Non-Compliant
Win Source Part Number 1100014-TLP620D4
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP620D4 CAD Model

Description

The TLP620D4 is a quad-channel optocoupler from Toshiba Semiconductor and Storage. It consists of four gallium arsenide (GaAs) infrared emitting diodes (LEDs) optically coupled to silicon phototransistors. This configuration provides a high level of electrical isolation between the input and output circuits. The device is designed for various applications that require isolation of digital signals.

Applications

  • Programmable Logic Controllers (PLCs): Isolates input/output modules in industrial automation systems.
  • Microprocessor Systems: Provides electrical isolation between microprocessors and peripheral devices.
  • General Purpose Switching Circuits: Used for isolating control signals in various electronic circuits.
  • Power Supplies: Isolates control circuits from high voltage sections.
  • Industrial Control Equipment: Provides isolation in industrial machinery and control panels.

Features

  • Quad Channel: Four independent channels in a single package for space-saving designs.
  • High Isolation Voltage: Provides robust electrical isolation between input and output.
  • Current Transfer Ratio (CTR): Ensures efficient signal transfer between input and output stages.
  • DIP Package: Dual In-Line Package for easy mounting on printed circuit boards.
  • Operating Temperature Range: Specified for industrial temperature environments.

Benefits

  • Enhanced Safety: Protects sensitive circuits and personnel from high voltages.
  • Improved Signal Integrity: Reduces noise and interference in signal transmission.
  • Simplified Circuit Design: Reduces the component count and simplifies PCB layout.
  • Increased System Reliability: Prevents damage from voltage transients and ground loops.
  • Space Saving: Quad-channel design saves valuable board space.

The TLP620D4 is characterized by its high isolation voltage, which provides significant protection against electrical hazards. The current transfer ratio (CTR) ensures efficient signal transmission with minimal signal degradation. The device's quad-channel configuration allows for multiple signals to be isolated using a single component, saving valuable board space. The DIP package facilitates easy mounting and soldering onto printed circuit boards. Detailed electrical specifications, such as isolation voltage, CTR, and switching speeds, are available in the device's datasheet. The TLP620D4 is widely used in industrial and commercial applications where electrical isolation is required to ensure safety and reliable operation. Its compact design and quad-channel configuration make it an excellent choice for space-constrained applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess