The ADM699ANZ from Analog Devices Inc. is a highly integrated and sophisticated voltage monitoring IC designed to ensure the reliability and stability of electronic systems. This compact component is engineered to monitor the power supply voltage and maintain system integrity through various protective features.
Key Features:
- Precision Voltage Monitoring: The ADM699ANZ offers precise monitoring of the power supply voltage, ensuring that the system operates within safe voltage levels at all times.
- Power Supply Glitch Immunity: This device provides immunity to short duration power supply glitches, which safeguards the system against transient disturbances that could lead to malfunctions.
- Low Power Consumption: With its low power consumption design, the ADM699ANZ is ideal for power-sensitive applications, allowing for efficient system operation without compromising performance.
- Reset Output Signal: It features a reset output signal that can be used to reset a microprocessor or other digital devices within the system, ensuring proper operation after any power supply anomalies.
- Versatile Supply Voltage Range: The device supports a wide supply voltage range, making it suitable for a variety of electronic applications across different voltage requirements.
Applications:
The ADM699ANZ is versatile and can be applied in numerous contexts, including but not limited to:
- Microprocessor Systems
- Computers and Servers
- Embedded Systems
- Industrial Control Systems
- Portable/Battery-Powered Devices
Technical Specifications:
As a robust voltage monitor, the ADM699ANZ comes with a set of technical specifications that make it a reliable choice for safeguarding electronic systems:
- Supply Voltage Range: 4.65V to 5.5V
- Operating Temperature: -40°C to +85°C
- Package Type: PDIP-8
- Reset Threshold Voltage: Precisely set for accurate monitoring
- Output Type: Active Low, Push-Pull
With its robust feature set and dependable performance, the ADM699ANZ voltage monitor from Analog Devices Inc. is an essential component for any application where power supply stability is critical for the system's functionality and longevity.