EN
  • EN
  • DE

ADM7170ACPZ-2.5-R7

Part No ADM7170ACPZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 500MA 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 500mA 8-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad, CSP
Case / Package 8-LFCSP-WD (3x3)
Family Name ADM7170
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM7170ACPZ-2.5-R7CT, ADM7170ACPZ-2.5-R7DKR, ADM7170ACPZ-2.5-R7TR, ADM7170ACPZ-2.5-R7-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910542-ADM7170ACPZ-2.5-R7
Ultra Librarian 3D Model Ultra Librarian ADM7170ACPZ-2.5-R7 CAD Model

Description

ADM7170ACPZ-2.5-R7: High-Performance Low-Dropout Linear Regulator

The ADM7170ACPZ-2.5-R7 is a cutting-edge low-dropout (LDO) linear regulator from Analog Devices Inc., renowned for its high performance and reliability. This component is designed to deliver a fixed 2.5V output from a wide input voltage range, making it an ideal choice for sensitive applications requiring a stable power supply.

Key Features:

  • Output Voltage: Provides a fixed output of 2.5 volts, suitable for a variety of digital and analog circuits.
  • High Output Current: Capable of delivering up to 200 mA of output current, ensuring sufficient power for demanding applications.
  • Low Dropout Voltage: Features an extremely low dropout performance, enabling efficient operation even with minimal input-to-output voltage differentials.
  • High Power Supply Rejection Ratio (PSRR): Offers excellent noise suppression capabilities, with a PSRR that ensures clean and stable output voltage.
  • Fast Transient Response: Quick response to varying loads makes this regulator perfect for applications with dynamic power requirements.
  • Thermal Protection: Integrated thermal shutdown function protects the device from overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: Built-in overcurrent protection guards the regulator and downstream components against excessive current draw.

Applications:

The ADM7170ACPZ-2.5-R7 is versatile and can be used in a wide range of applications, including but not limited to:

  • Precision instrumentation
  • High-end audio equipment
  • Data acquisition systems
  • Medical devices
  • Industrial controls

Package and Quality:

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADM7170ACPZ-2.5-R7 is designed for space-constrained applications. The package ensures efficient heat dissipation and a small footprint on the PCB. Analog Devices Inc. is committed to maintaining the highest quality standards, and this product is no exception, offering reliability and performance in a range of environmental conditions.

With its robust feature set and dependable performance, the ADM7170ACPZ-2.5-R7 from Analog Devices Inc. is the go-to LDO regulator for designers looking to balance power efficiency with precision.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4169 $54.1690
23+ $4.4446 $102.2258
35+ $4.3057 $150.6995
48+ $4.1668 $200.0064
63+ $4.0280 $253.7640
84+ $3.6113 $303.3492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,860 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess