EN
  • EN
  • DE

ADM7O6SARZ-REEL

Part No ADM7O6SARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case AD
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717570-ADM7O6SARZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM7O6SARZ-REEL CAD Model

Description

The ADM7O6SARZ-REEL is a state-of-the-art microprocessor supervisory circuit, expertly crafted by Analog Devices Inc., a leader in the field of high-performance semiconductors. This product is designed to monitor power supplies in microprocessor systems, providing the utmost reliability and efficiency. It ensures that the microprocessor will always start up in a known state and helps to prevent code execution errors during power-up, power-down, or brown-out conditions.

The ADM7O6SARZ-REEL is available in a convenient reel packaging, which is ideal for automated manufacturing processes, ensuring a streamlined and cost-effective assembly. This product is particularly suitable for portable electronics, computers, controllers, and other sophisticated electronic systems where precise power monitoring is critical.

Key Features:

  • Power Supply Monitoring: Precision monitoring of 3.3V, 5V, and other voltage rails to ensure proper system operation.
  • Reset Output: A reset output feature that remains asserted for a minimum of 140 ms after VCC has risen above the reset threshold level, providing ample time for the system to stabilize.
  • Low Power Consumption: With a low supply current of 15 µA, the ADM7O6SARZ-REEL is an energy-efficient solution, contributing to the extended battery life of portable devices.
  • High Accuracy: The reset threshold accuracy is maintained over a wide temperature range, ensuring reliable performance under varying conditions.
  • Package and Temperature: The device comes in a small outline (SOIC) package and can operate over an industrial temperature range of -40°C to +85°C.

Applications:

  • Microprocessor systems
  • Computers and servers
  • Embedded systems
  • Portable and battery-powered equipment
  • Industrial controllers

In summary, the ADM7O6SARZ-REEL from Analog Devices Inc. is a versatile and reliable component that offers crucial protection for microprocessor-based systems. Its robust feature set and efficient operation make it an essential part of any system where data integrity and consistent performance are paramount.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess