EN
  • EN
  • DE

ADM803LAKS-REEL7

Part No ADM803LAKS-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuits in 3-Lead SC70 and SOT-23 | IC SUPERVISOR MPU 4.63V SC70-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3
Family Part Number ADM803
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140955-ADM803LAKS-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM803LAKS-REEL7 CAD Model

Description

ADM803LAKS-REEL7 - Voltage Monitoring Solution by Analog Devices Inc.

The ADM803LAKS-REEL7 is a highly precise supervisory circuit designed by Analog Devices Inc., renowned for its expertise in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is engineered to monitor power supplies in microprocessor systems, providing a crucial safeguard against low voltage conditions that can lead to system failures.

Encased in a compact SOT-23 package, the ADM803LAKS-REEL7 is an ideal choice for space-constrained applications. It is supplied on a reel, which facilitates efficient handling and manufacturing, making it suitable for high-volume production. This device offers a specific threshold voltage of 2.93V, which is the level at which it provides a reset signal, ensuring that the system it is monitoring operates within safe voltage levels.

One of the key features of the ADM803LAKS-REEL7 is its ability to provide a reset signal to the host processor when the monitored power supply voltage falls below the predefined threshold. The reset signal remains asserted for a minimum of 140ms after the supply voltage rises above the reset threshold, ensuring a proper system reset. This feature is critical for preventing processor malfunctions that can occur due to unexpected dips in power supply levels.

The device also boasts a low power consumption, making it an excellent choice for power-sensitive applications. This is particularly important in battery-operated devices where power efficiency is paramount. Furthermore, the ADM803LAKS-REEL7 offers a wide operating temperature range, ensuring reliable performance across various environmental conditions.

Overall, the ADM803LAKS-REEL7 from Analog Devices Inc. is a robust voltage monitoring solution that provides essential protection for microprocessor systems. Its precision, low power consumption, and compact form factor make it a versatile component suitable for a wide array of electronic products, from consumer gadgets to industrial control systems.

For designers and engineers seeking a reliable supervisory IC, the ADM803LAKS-REEL7 is an excellent option that combines performance with practicality, ensuring systems remain operational and secure against power supply anomalies.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7077 $60.1545
200+ $0.5807 $116.1400
310+ $0.5626 $174.4060
425+ $0.5445 $231.4125
550+ $0.5262 $289.4100
735+ $0.4719 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,400 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess