EN
  • EN
  • DE

ADM803LAKS

Part No ADM803LAKS
Manufacturer Analog Devices Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-323
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 736843-ADM803LAKS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM803LAKS CAD Model

Description

Analog Devices ADM803LAKS Supervisory Circuit

The ADM803LAKS is a highly reliable supervisory circuit manufactured by Analog Devices Inc. Designed to monitor power supply voltages, this device is pivotal in ensuring that microprocessors and digital systems operate within safe voltage thresholds. It is an essential component for applications that require a high degree of system stability and accuracy, such as embedded systems, computers, and industrial control systems.

One of the key features of the ADM803LAKS is its ability to provide a precise power-on reset control. The device monitors the supply voltage of a processor or a digital system, and when this voltage falls below a predetermined threshold, the ADM803LAKS generates a reset signal. This signal ensures that the system restarts with a clean and predictable state, which is crucial for maintaining the integrity of processes and preventing data corruption.

The reset output from the ADM803LAKS remains asserted for a minimum of 140 ms after the supply voltage exceeds the reset threshold level. This delay ensures that the system has sufficient time to stabilize before normal operation resumes. The supervisory circuit is available in a compact 4-pin SOT-143 package, making it suitable for space-constrained applications.

Furthermore, the ADM803LAKS operates over a wide voltage range and has a low power consumption, which is beneficial for portable and battery-powered devices. The device also includes a manual reset input that allows for a system reset to be triggered with an external signal, providing additional flexibility and control for system maintenance or debugging.

With its robust design and precise voltage monitoring capabilities, the ADM803LAKS from Analog Devices Inc is an ideal choice for designers looking to enhance the reliability and performance of their digital systems. Its ease of integration, along with long-term stability and low operational costs, make it a valuable component in a wide array of electronic products.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,501 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess