EN
  • EN
  • DE

ADM810LAKSZ-REEL

Part No ADM810LAKSZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3
Family Name ADM810
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860189-ADM810LAKSZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADM810LAKSZ-REEL CAD Model

Description

ADM810LAKSZ-REEL Voltage Supervisor by Analog Devices Inc.

The ADM810LAKSZ-REEL from Analog Devices Inc. is a robust voltage supervisor designed to monitor power supplies in microprocessor systems, providing a high level of system reliability. This compact and efficient component is a crucial part of ensuring that digital systems operate within their power supply specifications, thus safeguarding them from potential damage due to unexpected power fluctuations.

Featuring a precise factory-set voltage threshold, the ADM810LAKSZ-REEL monitors the supply voltage of a microprocessor (µP) or digital system and provides a reset signal to the host processor when the supply voltage drops below the acceptable range. This reset signal ensures that the µP initializes through a defined sequence, leading to a safe system startup.

The device comes in a small 4-lead SOT-143 package, which makes it an ideal choice for space-constrained applications. Its compact size does not compromise on performance, as it is capable of operating within a temperature range of -40°C to +85°C, ensuring reliable functionality across various environments.

Key features of the ADM810LAKSZ-REEL include:

  • Watchdog timer capability, which provides an additional layer of system protection.
  • Low power consumption, making it suitable for power-sensitive applications.
  • Manual reset input, allowing for system resets to be initiated as needed.
  • Active-low reset output, which remains asserted until the supply voltage recovers and stabilizes.
  • Reset timeout delay, giving the system adequate time to recover before resuming operation.

This voltage supervisor is supplied in a tape and reel format, designated by the 'REEL' suffix in its part number, facilitating automated assembly processes for high-volume production. The ADM810LAKSZ-REEL is an essential component for designers looking to enhance the operational stability and reliability of their microprocessor-based systems, particularly in applications where consistent performance and uptime are critical.

Analog Devices Inc. is known for its high-quality components that are widely used in industrial, communication, healthcare, and consumer electronics sectors. The ADM810LAKSZ-REEL is another example of their commitment to providing solutions that ensure the optimal performance of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0201 $60.1005
12+ $9.8625 $118.3500
19+ $9.5553 $181.5507
25+ $9.2469 $231.1725
33+ $8.9385 $294.9705
44+ $8.0134 $352.5896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess