EN
  • EN
  • DE

ADM810RARTZ-REEL7

Part No ADM810RARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuits in 3-Lead SC70 and SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1140984-ADM810RARTZ-REEL7
Manufacturer Homepage www.analog.com
Family Name ADM810
Introduction Date April 24, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM810RARTZ-REEL7 CAD Model

Description

The ADM810RARTZ-REEL7 is a high-performance supervisory circuit developed by Analog Devices Inc., a leader in the semiconductor industry. This compact and efficient component is designed to monitor power supply voltages, ensuring that systems operate within their specified voltage ranges, thus providing enhanced reliability and stability in a wide array of applications.

Key Features

  • Voltage Monitoring: The device is capable of accurately monitoring 3.3V power supplies, making it an ideal choice for a variety of digital and mixed-signal applications.
  • Reset Output: It features an active low reset output, which ensures that the connected microprocessor or digital system is reset to a known state during power-up, power-down, or brown-out conditions.
  • Low Power Consumption: The ADM810RARTZ-REEL7 is optimized for low power consumption, which is critical for battery-powered and portable devices, helping to extend their operational lifespan.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for use in harsh environments and demanding applications.
  • Package: Provided in a compact SOT-23 package, it is designed for space-constrained applications, allowing for efficient use of PCB real estate.

Applications

The ADM810RARTZ-REEL7 is versatile and can be utilized in various applications, including:

  • Microprocessor systems
  • Computers and servers
  • Portable/battery-powered equipment
  • Data storage systems
  • Industrial and automotive systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADM810RARTZ-REEL7 is no exception, being manufactured with the highest standards and rigorous testing to ensure performance and durability. It is supplied in tape and reel form, denoted by the "REEL7" suffix, which facilitates efficient assembly during the manufacturing process.

For engineers and designers looking for a reliable power supply monitoring solution, the ADM810RARTZ-REEL7 from Analog Devices Inc. offers an optimal blend of performance, power efficiency, and compactness, making it a top choice for safeguarding critical electronic systems.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess