EN
  • EN
  • DE

ADM811TART

Part No ADM811TART
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Microprocessor Supervisory Circuit in 4-Lead SOT-143 with DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141001-ADM811TART
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM811TART CAD Model

Description

Product Overview: ADM811TART by Analog Devices Inc.

The ADM811TART is a robust supervisory circuit designed by Analog Devices Inc., a leader in high-performance semiconductors. This device is purpose-built to monitor power supplies in microprocessor systems, providing a crucial safeguard against system failures due to unstable or failed power supplies. Its primary function is to assert a reset signal whenever the VCC supply voltage declines below a predetermined threshold, ensuring the proper initialization of the microprocessor upon power-up or during a brown-out condition.

Key Features

  • Power Supply Monitoring: The ADM811TART vigilantly monitors the system power supply and maintains system integrity by providing a reset signal to the microprocessor during under-voltage conditions.
  • Reset Timeout: It features an adjustable reset timeout period, which can be configured to ensure that the microprocessor has adequate time to initialize before the system starts its normal operation.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, making it an excellent choice for battery-powered applications.
  • Manual Reset Input: The inclusion of a manual reset input allows for a system reset to be triggered with an external mechanism, providing additional flexibility and control to the user.

Applications

The ADM811TART is versatile and can be used across a wide range of applications. It is particularly useful in portable electronics, computers, controllers, and intelligent instruments where reliable system operation is critical. Its ability to ensure a proper system reset during power-up or voltage dips makes it an essential component for maintaining the health and reliability of electronic systems.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADM811TART is no exception. It is engineered to meet the stringent requirements of industrial-grade components, ensuring long-term reliability and performance. The device is available in a small SOT-23 package, making it suitable for space-constrained applications without compromising on functionality.

With its combination of features, the ADM811TART from Analog Devices Inc. provides a compact, efficient, and reliable solution for system voltage monitoring and reset management, ensuring that electronic systems operate smoothly and reliably.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6643 $53.1440
185+ $0.5451 $100.8435
285+ $0.5281 $150.5085
395+ $0.5110 $201.8450
510+ $0.4940 $251.9400
680+ $0.4429 $301.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess