EN
  • EN
  • DE

ADM823

Part No ADM823
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141013-ADM823
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Automotive, Portable Devices, Power Management, Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian ADM823 CAD Model

Description

The ADM823 from Analog Devices Inc. is a highly reliable supervisory circuit designed to monitor power supply voltage levels and system activity in microprocessor systems. This innovative component ensures that your electronic equipment operates within safe voltage parameters, enhancing system stability and reliability.

Key Features of the ADM823

  • Power Supply Monitoring: The ADM823 offers precise monitoring of 2.5V, 3.0V, 3.3V, and 5.0V power supplies, ensuring that your system is protected from undervoltage conditions.
  • Manual Reset Input: A manual reset input is provided, allowing for a system reset to be initiated by an external signal, offering additional control and safety.
  • Reset Timeout: The device features an adjustable reset timeout period, giving designers the flexibility to set the reset assertion time according to their system requirements.
  • Low Power Consumption: With its low power consumption, the ADM823 is an excellent choice for power-sensitive applications, helping to extend the battery life of portable devices.
  • Push-Pull, Active Low Reset Output: The output stage of the ADM823 is of the push-pull variety, providing a strong active low reset signal without the need for an external pull-up resistor.

Applications

The ADM823 is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor and microcontroller systems
  • Intelligent instruments
  • Industrial and automotive systems
  • Data storage equipment
  • Medical devices

Technical Specifications

The ADM823 supervisory circuit is characterized by its tight voltage monitoring accuracy and low power consumption. It operates over a wide temperature range, making it suitable for various environments. The device is available in a compact SOT-23 package, facilitating integration into space-constrained designs.

Conclusion

With its robust feature set and Analog Devices' reputation for quality, the ADM823 is an essential component for any system requiring reliable voltage monitoring and reset functions. It is an ideal solution for designers looking to enhance the operational safety and efficiency of their electronic products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Infineon Technologies
Lowest to $9.7932
Vishay
Need more? Email Us
Genesys
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Micron Technology Inc.
Lowest to $16.8087

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess