EN
  • EN
  • DE

ADM823SYKSZ-R7

Part No ADM823SYKSZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Supervisor Push-Pull, Totem Pole Channel SC-70-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name ADM823
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM823SYKSZ-R7CT-ND, 505-ADM823SYKSZ-R7DKR, ADM823SYKSZ-R7DKR-ND, 505-ADM823SYKSZ-R7TR, ADM823SYKSZ-R7DKR, ADM823SYKSZR7, ADM823SYKSZ-R7CT, 505-ADM823SYKSZ-R7CT, ADM823SYKSZ-R7TR, ADM823SYKSZ-R7TR-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860192-ADM823SYKSZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM823SYKSZ-R7 CAD Model

Description

Analog Devices Inc.

ADM823SYKSZ-R7 Image

The ADM823SYKSZ-R7 is a highly integrated supervisory circuit from Analog Devices Inc., a global leader in high-performance analog technology. Designed for precision monitoring of power supplies, this component is essential for ensuring the reliability and stability of electronic systems.

This supervisory circuit features a watchdog timer, manual reset input, and a reset output, making it an ideal solution for managing microprocessor systems. The ADM823SYKSZ-R7 monitors the power supply voltage and maintains system integrity by providing a reset signal to the host processor in the event of an undervoltage condition. This proactive approach prevents system failures and data corruption due to insufficient power levels.

The device comes in a compact 5-pin SOT-23 package, which is suitable for space-constrained applications. Its low power consumption makes it an excellent choice for portable and battery-powered devices. The ADM823SYKSZ-R7 operates over a wide temperature range, ensuring functionality in various environments.

Key features of the ADM823SYKSZ-R7 include:

  • Power supply monitoring at 2.93V threshold voltage
  • Watchdog timer for system health monitoring
  • Manual reset input for user-initiated system resets
  • Active-low reset output
  • Low power consumption
  • Wide operating temperature range
  • Compact SOT-23 package for space-saving design

Applications for the ADM823SYKSZ-R7 span across various sectors, including industrial control systems, automotive electronics, communication devices, and computing equipment. Its reliable performance and robust feature set ensure that critical systems maintain operational integrity under adverse conditions.

By integrating the ADM823SYKSZ-R7 into your design, you can enhance system stability, extend operational life, and reduce the risk of unexpected downtime. Analog Devices Inc. provides comprehensive technical support and documentation, making integration of this supervisory circuit into your project seamless and straightforward.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4751 $51.6285
85+ $1.2104 $102.8840
130+ $1.1726 $152.4380
180+ $1.1347 $204.2460
230+ $1.0969 $252.2870
310+ $0.9834 $304.8540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess