EN
  • EN
  • DE

ADM8613Z232ACBZ-R7

Part No ADM8613Z232ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Supervisor Open Drain or Open Collector Channel 6-WLCSP (0.96x1.46)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-WFBGA, WLCSP
Case / Package 6-WLCSP (0.96x1.46)
Family Name ADM8613
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM8613Z232ACBZ-R7DKR, ADM8613Z232ACBZ-R7TR-ND, 505-ADM8613Z232ACBZ-R7DKR, ADM8613Z232ACBZ-R7CT, ADM8613Z232ACBZ-R7CT-ND, ADM8613Z232ACBZ-R7DKR-ND, 505-ADM8613Z232ACBZ-R7TR, ADM8613Z232ACBZ-R7-ND, ADM8613Z232ACBZ-R7TR, 505-ADM8613Z232ACBZ-R7CT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860199-ADM8613Z232ACBZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM8613Z232ACBZ-R7 CAD Model

Description

Analog Devices ADM8613Z232ACBZ-R7 Microprocessor Supervisory Circuit

The ADM8613Z232ACBZ-R7 is a highly integrated microprocessor supervisory circuit from Analog Devices Inc., designed to monitor power supplies in microprocessor and digital systems. It provides a precise method to monitor the power supply voltage and maintain system integrity, which is crucial in preventing data corruption and ensuring reliable operation. This component is an essential building block for any system that requires a stable and secure power supply monitoring solution.

Key Features:

  • Voltage Monitoring: The ADM8613Z232ACBZ-R7 offers accurate power supply monitoring, ensuring that the voltage levels remain within safe operating limits. It provides a reset output during power-up, power-down, and brown-out conditions.
  • Reset Timeout: It features an adjustable reset timeout period which can be set by external components. This flexibility allows designers to tailor the reset assertion time to the specific needs of their application.
  • Low Power Consumption: Designed with power efficiency in mind, this supervisory circuit consumes minimal power, making it ideal for battery-operated devices.
  • Compact Package: The ADM8613Z232ACBZ-R7 is available in a compact, surface-mount package, which is suitable for space-constrained applications.
  • High Accuracy: With its precision voltage monitoring capabilities, the device ensures that the system operates reliably under various conditions.
  • Manual Reset: A manual reset input is provided, allowing the system to be reset externally whenever required.

Applications:

The ADM8613Z232ACBZ-R7 is ideal for a range of applications, including:

  • Microprocessor/Digital Systems
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Automotive Systems
  • Industrial Equipment
  • Telecommunications Infrastructure

Analog Devices Inc. is known for its high-quality products, and the ADM8613Z232ACBZ-R7 is no exception. This supervisory circuit is a testament to the company's commitment to providing components that enhance system reliability and performance. With its robust feature set and compact form factor, the ADM8613Z232ACBZ-R7 is an excellent choice for designers looking to improve the safety and stability of their power supply monitoring systems.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7754 $52.7326
44+ $2.2773 $100.2012
68+ $2.2061 $150.0148
94+ $2.1349 $200.6806
122+ $2.0638 $251.7836
163+ $1.8503 $301.5989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess