EN
  • EN
  • DE

ADM8615Z050ACBZ-R7

Part No ADM8615Z050ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Supervisor Open Drain or Open Collector Channel 6-WLCSP (0.96x1.46)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-WFBGA, WLCSP
Case / Package 6-WLCSP (0.96x1.46)
Family Name ADM8615
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM8615Z050ACBZ-R7CT, ADM8615Z050ACBZ-R7DKR, ADM8615Z050ACBZ-R7TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860200-ADM8615Z050ACBZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM8615Z050ACBZ-R7 CAD Model

Description

Product Overview: ADM8615Z050ACBZ-R7

The ADM8615Z050ACBZ-R7 is a high-quality microprocessor supervisory circuit from Analog Devices Inc., designed to monitor power supplies in digital systems. It ensures that the system's microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. This product is particularly suitable for portable and battery-powered applications due to its low power consumption and small footprint.

Key Features

  • Voltage Monitoring Precision: The ADM8615Z050ACBZ-R7 offers precise monitoring of the supply voltage. It features a factory-trimmed reset threshold voltage, ensuring reliable operation and protection for the connected microprocessor or digital system.
  • Low Power Consumption: With a low quiescent current, this supervisory circuit is energy-efficient, making it ideal for power-sensitive applications. It contributes to the extended battery life of portable devices.
  • Compact Package: The device is available in a compact, 4-ball WLCSP (Wafer Level Chip Scale Package), which is advantageous for space-constrained applications.
  • Reset Output Stages: It features an active-low reset output, which provides a guaranteed valid reset signal for VCC down to 1.0V. The reset timeout period is also factory-set, eliminating the need for external components.

Applications

The ADM8615Z050ACBZ-R7 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Industrial controllers
  • Embedded systems
  • Automotive systems

Product Specifications

The ADM8615Z050ACBZ-R7 supervisory circuit is characterized by several specifications that define its performance and suitability for different applications:

  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various types of system requirements.
  • Operating Temperature Range: The device is designed to work within an extended temperature range, making it reliable in diverse environmental conditions.
  • Reset Threshold Accuracy: The high accuracy of the reset threshold ensures that the system is protected against unpredictable voltage fluctuations.

With its robust feature set, the ADM8615Z050ACBZ-R7 from Analog Devices Inc. is an excellent choice for ensuring system stability and reliability in a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6560 $57.9600
90+ $1.3587 $122.2830
135+ $1.3164 $177.7140
185+ $1.2739 $235.6715
235+ $1.2314 $289.3790
315+ $1.1039 $347.7285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess