EN
  • EN
  • DE

ADF4169CCPZ

Part No ADF4169CCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Application Specific Clock/Timing
Manufacturer Analog Devices Inc.
Packaging Tray
PLL Yes
Main Purpose FMCW Radar
Input CMOS
Output Clock
Number of Circuits 1
Frequency - Max 13.5GHz
Voltage - Supply 2.7V ~ 3.45V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Base Product Number ADF4169
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Other Part Number -2735-ADF4169CCPZ,505-ADF4169CCPZ,ADF4169CCPZ-ND
Standard Package 1
Win Source Part Number 1321328-ADF4169CCPZ
Ultra Librarian 3D Model Ultra Librarian ADF4169CCPZ CAD Model

Description

Product Overview: ADF4169CCPZ

The ADF4169CCPZ is a highly integrated frequency synthesizer from Analog Devices Inc., designed to deliver exceptional performance in RF systems. This advanced component is an integral part of signal generation and modulation in communications, instrumentation, and radar applications.

The ADF4169CCPZ operates in the frequency range of up to 13 GHz, making it suitable for a wide array of high-frequency applications. Its core functionality is based on a fractional-N or integer-N phase-locked loop (PLL) synthesizer, which allows for fine frequency resolution and stability. The device utilizes a 25-bit fixed modulus, providing users with the flexibility to generate a broad spectrum of output frequencies with high precision.

This synthesizer is also equipped with a programmable dual-modulus prescaler of 8/9, 16/17, or 32/33, which further enhances its frequency-setting resolution. The ADF4169CCPZ features cycle slip reduction, which ensures faster locking times and improves the overall performance of the PLL system.

The ADF4169CCPZ comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that measures just 5 mm x 5 mm, making it a space-saving solution for modern electronic designs. The device's power supply operates over a range of 3.15 V to 3.45 V, and it features a separate VCO (Voltage Controlled Oscillator) power supply that operates over a range of 3.3 V to 5.5 V, allowing for flexibility in system power design.

Analog Devices Inc. has integrated advanced features such as programmable charge pump currents and a three-wire digital interface. These features make the ADF4169CCPZ highly configurable, enabling it to meet the specific needs of various applications. Additionally, the device's support for both 2.7 GHz and 6.8 GHz VCO bands provides designers with the versatility to use it in a wide range of end products.

In summary, the ADF4169CCPZ from Analog Devices Inc. is a powerful and versatile frequency synthesizer that is ideal for high-performance RF applications. Its extensive configurability, coupled with its compact form factor, makes it a top choice for engineers and designers seeking reliability and precision in their frequency control solutions.

You May Also Be Interested in

Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.8991 $87.7982
3+ $36.0198 $108.0594
5+ $34.8942 $174.4710
6+ $33.7685 $202.6110
8+ $32.6429 $261.1432
11+ $29.2661 $321.9271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess