EN
  • EN
  • DE

ADM8691AN

Part No ADM8691AN
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVSR MPU 4.65V ADJ 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 35 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 198738-ADM8691AN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM8691AN CAD Model

Description

The ADM8691AN is a highly integrated circuit from Analog Devices Inc., designed to offer reliable power management solutions for electronic systems. This component is particularly well-suited for microprocessor-based systems, where it ensures stable operation by providing power supply monitoring and battery backup switching functionalities.

Key Features

  • Power Supply Monitoring: The ADM8691AN constantly monitors the power supply voltage levels to ensure they remain within specified thresholds, safeguarding the system against power failures and brownouts.
  • Battery Backup Switching: In the event of a power outage or supply voltage drop, the device automatically switches to a backup battery to maintain uninterrupted power to critical system components.
  • Low Energy Consumption: Designed with energy efficiency in mind, the ADM8691AN consumes minimal power, which is crucial for battery-powered applications.
  • Reset Output: The device generates a reset signal whenever it detects an out-of-tolerance power supply condition, which can be used to reset the microprocessor and other digital systems to a known state.
  • Versatility: Suitable for a wide range of applications including computer systems, controllers, and intelligent instruments, the ADM8691AN is a versatile component for any design requiring robust power management.

Specifications

Parameter Value
Supply Voltage Range 4.65V to 5.5V
Backup Battery Voltage Up to 3.6V
Operating Temperature -40°C to +85°C
Package Type DIP, SOIC
Reset Threshold Voltage Typically 4.65V

Applications

The ADM8691AN is ideal for applications that require reliable power management to protect data and system integrity during power loss or instability. These include:

  • Portable Devices
  • Embedded Systems
  • Networking Equipment
  • Data Storage Systems
  • Industrial Control Systems

With its robust feature set and reliable performance, the ADM8691AN from Analog Devices Inc. is an excellent choice for designers looking to enhance the resilience and efficiency of their power-sensitive electronic systems.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess