EN
  • EN
  • DE

ADM8830ACP-REEL7

Part No ADM8830ACP-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description Charge Pump Regulator for Color TFT Panel / Charge Pump INV/STPUP -10.2V/5.1V/15.3V 5mA/0.05mA/-0.05mA 20-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 173010-ADM8830ACP-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADM8830
Introduction Date May 10, 2002
ECCN EAR99
Country of Origin China, Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM8830ACP-REEL7 CAD Model

Description

Product Overview: ADM8830ACP-REEL7 by Analog Devices Inc.

The ADM8830ACP-REEL7 is a high-performance charge pump DC-DC converter manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is specifically designed to cater to the power management requirements of portable electronic devices, such as mobile phones, PDAs, and other handheld gadgets. Its primary function is to efficiently convert a lower voltage input to a higher voltage output, which is essential for powering various circuits within these devices.

Key Features

  • High Efficiency: The ADM8830ACP-REEL7 utilizes a charge pump mechanism to achieve high conversion efficiency, ensuring minimal battery drain and extended operating time for portable devices.
  • Voltage Conversion: Capable of stepping up input voltages, this component allows for a wide range of input voltages, making it versatile for different applications and battery technologies.
  • Adjustable Output: The output voltage can be adjusted to meet the specific needs of the application, providing designers with flexibility in their circuit designs.
  • Low Noise Operation: Designed with noise-sensitive applications in mind, the ADM8830ACP-REEL7 operates with low noise, making it ideal for use in audio and RF applications.
  • Compact Packaging: The device comes in a compact package, suitable for space-constrained applications, and is supplied on a reel (REEL7), facilitating automated manufacturing processes.

Applications

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Handheld Gaming Devices
  • Other Battery-Powered Devices

The ADM8830ACP-REEL7 is part of Analog Devices' commitment to providing high-quality power management solutions that meet the evolving demands of modern electronics. Its combination of efficiency, versatility, and low-noise operation makes it an excellent choice for designers looking to optimize the power consumption and performance of their portable devices.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and support documentation provided by Analog Devices Inc. This will ensure the ADM8830ACP-REEL7 is utilized effectively within their electronic designs.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6787 $58.8592
39+ $3.0180 $117.7020
60+ $2.9245 $175.4700
82+ $2.8298 $232.0436
106+ $2.7350 $289.9100
142+ $2.4521 $348.1982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess