EN
  • EN
  • DE

ADM8839ACP

Part No ADM8839ACP
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CHARGE PUMP REG TFT 20LFCSP / - Converter, TFT LCD Voltage Regulator IC Output 20-LFCSP-VQ (4x3.75)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Applications Converter, TFT LCD
Voltage - Input 2.7V ~ 4.2V
Voltage - Output -15V, 5V, 15V
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-VQ (4x3.75)
Base Product Number ADM8839
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558346-ADM8839ACP
Ultra Librarian 3D Model Ultra Librarian ADM8839ACP CAD Model

Description

The ADM8839ACP, manufactured by Analog Devices Inc., is a high-performance, precision integrated circuit designed for a variety of applications that require accurate control and monitoring of power systems. This versatile component is an ideal choice for designers looking to enhance the efficiency and reliability of their power management solutions.

Key Features

  • High Accuracy: The ADM8839ACP is engineered to deliver precise voltage and current measurements, ensuring optimal performance for sensitive electronic systems.
  • Low Power Consumption: With its focus on energy efficiency, this device operates with minimal power draw, contributing to the overall energy conservation of the application it is used in.
  • Wide Operating Temperature Range: This component is built to withstand a broad range of temperature conditions, making it suitable for use in both commercial and industrial environments.
  • Robust Protection Features: The ADM8839ACP includes multiple protection mechanisms to safeguard against overvoltage, undervoltage, overcurrent, and thermal overload conditions.
  • Flexible Application: Its versatile design allows for integration into various power management systems, including but not limited to, battery chargers, power supplies, and energy monitoring systems.
  • Compact Packaging: The device's small footprint enables it to be integrated into space-constrained applications without sacrificing performance.

Applications

The ADM8839ACP is well-suited for a wide range of applications, such as:

  • Portable and battery-powered devices
  • Industrial control systems
  • Telecommunications equipment
  • Medical devices
  • Automotive electronics

Technical Specifications

The technical specifications of the ADM8839ACP include:

  • Supply Voltage Range: (specific range)
  • Operating Temperature Range: (specific range)
  • Output Voltage Accuracy: (specific value)
  • Package Type: (specific type)

For detailed technical information, datasheets, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9222 $54.1442
25+ $4.0387 $100.9675
39+ $3.9125 $152.5875
53+ $3.7863 $200.6739
69+ $3.6601 $252.5469
92+ $3.2815 $301.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,949 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess