EN
  • EN
  • DE

LM5160QPWPTQ1

Part No LM5160QPWPTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK FLYBCK ADJ 14HTSSOP  /  Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck, Flyback
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 2V
Voltage - Output (Max) 60V
Current - Output 2A
Frequency - Switching Adj to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 14-HTSSOP
Base Product Number LM5160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LM5160QPWPTQ1,296-52655-6,296-52655-2,296-52655-1,TEXTISLM5160QPWPTQ1,LM5160QPWPTQ1-ND
Standard Package 250
Win Source Part Number 992574-LM5160QPWPTQ1
Ultra Librarian 3D Model Ultra Librarian LM5160QPWPTQ1 CAD Model

Description

Product Overview: LM5160QPWPTQ1 from Texas Instruments

The LM5160QPWPTQ1 is a highly efficient, synchronous buck converter from Texas Instruments, designed specifically for the rigors of automotive applications. This robust power management integrated circuit (IC) is capable of delivering a continuous output current of up to 1.5 A from an input voltage range of 4.5 V to 65 V, making it exceptionally versatile for a wide range of automotive electronics.

With its wide input voltage range, the LM5160QPWPTQ1 is ideal for handling the fluctuating voltages typical in automotive power systems, ensuring a stable and reliable power supply for sensitive electronics. The device operates at a fixed switching frequency of 550 kHz, which allows for a balance between efficiency and component size, helping designers to minimize external component sizes and system costs.

The converter features a peak current-mode control architecture, which provides excellent transient response and simplifies loop compensation. It also includes a variety of built-in protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, enhancing the safety and reliability of the end application.

One of the key benefits of the LM5160QPWPTQ1 is its integrated high-side and low-side MOSFETs, which not only reduce the bill of materials but also save board space, making it a compact solution for space-constrained automotive environments. Additionally, the device's quiescent current is very low, which is critical for reducing standby power consumption and meeting stringent automotive power efficiency requirements.

Designed for automotive systems, the LM5160QPWPTQ1 is AEC-Q100 qualified, ensuring it meets the high-reliability standards required for vehicle applications. It is available in a thermally enhanced 16-pin HTSSOP package, which is suitable for high-temperature environments found in automotive applications.

Overall, the LM5160QPWPTQ1 from Texas Instruments is a high-performance, reliable, and efficient solution for power conversion in automotive electronics, offering designers a flexible and compact power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0300 $55.1500
12+ $9.0503 $108.6036
18+ $8.7675 $157.8150
24+ $8.4847 $203.6328
31+ $8.2018 $254.2558
41+ $7.3534 $301.4894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess