EN
  • EN
  • DE

ADM9690ARNZ-REEL

Part No ADM9690ARNZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR PS/WATCHDOG 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Watchdog Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 10 ms, 50 ms Typical
Voltage - Threshold 4.31V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 137782-ADM9690ARNZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM9690ARNZ-REEL CAD Model

Description

Product Overview: ADM9690ARNZ-REEL

The ADM9690ARNZ-REEL from Analog Devices Inc. is a high-performance, precision voltage monitoring device designed for applications that require accurate voltage detection and supervision. This integrated circuit (IC) is part of Analog Devices' extensive portfolio of monitoring and control solutions that cater to a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • Voltage Monitoring Accuracy: The ADM9690ARNZ-REEL offers exceptional voltage threshold accuracy, ensuring reliable operation of the system it is integrated into. This precision is vital for applications that cannot tolerate voltage fluctuations beyond certain limits.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, making it suitable for battery-operated systems where power conservation is critical.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it versatile for use in environments with varying thermal conditions.
  • Compact Packaging: The device is available in a compact package, which is ideal for space-constrained applications. The REEL packaging format facilitates automated manufacturing processes, allowing for efficient assembly and integration into electronic systems.

Applications

The ADM9690ARNZ-REEL is utilized in various applications, including:

  • System Power Supply Monitoring
  • Battery-Powered Devices
  • Microprocessor/ Microcontroller Reset
  • Portable Electronics
  • Automotive Electronics
  • Industrial Equipment

Product Specifications

The ADM9690ARNZ-REEL comes with the following specifications:

  • Package: The device is available in a robust surface-mount package, which is suitable for automated pick-and-place equipment.
  • Supply Voltage: It supports a wide range of supply voltages, accommodating various application requirements.
  • Output Type: The output type is designed to interface seamlessly with other components in the system, providing reliable signaling and control.

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADM9690ARNZ-REEL is no exception. It represents the company's dedication to providing innovative solutions that enhance the performance and dependability of electronic systems.

Ordering Information

The ADM9690ARNZ-REEL is available for order in tape and reel packaging, which is ideal for high-volume production environments. For detailed ordering and product information, customers should consult the datasheet and contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess