EN
  • EN
  • DE

ADMP621ACEZ-RL

Part No ADMP621ACEZ-RL
Manufacturer Analog Devices Inc.
Catalog Microphones
Description MIC MEMS DIGITAL OMNI -46DB / Wide Dynamic Range Microphone with PDM Digital Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 45Hz ~ 20kHz
Sensitivity -46dB ±2dB at 94dB SPL
S/N Ratio 65dB
Voltage Range 1.62V ~ 3.63V
Current - Supply 1.6mA
Port Location Bottom
Termination Solder Pads
Dimension 0.157" L x 0.118" W (4.00mm x 3.00mm)
Height (Maximum) 0.043" (1.10mm)
Shape Rectangular
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810942-ADMP621ACEZ-RL
Ultra Librarian 3D Model Ultra Librarian ADMP621ACEZ-RL CAD Model

Description

ADMP621ACEZ-RL High-Performance Microphone from Analog Devices Inc.

The ADMP621ACEZ-RL is a state-of-the-art, high-performance, omnidirectional MEMS microphone from the renowned manufacturer Analog Devices Inc. This microphone is specifically designed to deliver superior sound detection with high sensitivity and low noise, making it an ideal choice for a wide range of audio applications. Whether you're designing high-quality audio capturing systems, voice recognition modules, or acoustic sensing devices, the ADMP621ACEZ-RL offers exceptional performance that can significantly enhance the user experience.

Key Features:

  • High Sensitivity: The ADMP621ACEZ-RL boasts a high sensitivity level, ensuring that even the most subtle sounds are captured with clarity.
  • Low Noise: With an ultra-low noise floor, this microphone minimizes background noise, allowing for cleaner and more distinct audio recordings.
  • Omnidirectional Pickup Pattern: The omnidirectional pickup pattern ensures consistent audio capture from all directions, which is crucial for applications requiring ambient sound detection or multiple sound sources.
  • Extended Frequency Response: The microphone offers an extended frequency response range, making it suitable for capturing a wide spectrum of sounds, from low-frequency rumbles to high-frequency nuances.
  • Compact and Robust Design: The ADMP621ACEZ-RL's small form factor allows for easy integration into various devices without compromising on durability or reliability.
  • Analog Output: The analog output of this microphone facilitates seamless integration with existing analog signal chains, providing flexibility in system design.

Applications:

  • Smartphones and Tablets
  • Teleconferencing Systems
  • Security and Surveillance Devices
  • Wearable Electronics
  • Home Automation Systems
  • Professional Audio Recording Equipment

With its exceptional performance and versatile features, the ADMP621ACEZ-RL from Analog Devices Inc. is a top-tier solution for developers and manufacturers looking to incorporate high-quality audio capture into their products. Whether for commercial, industrial, or consumer applications, this microphone stands out as a reliable and effective component that can elevate the acoustic capabilities of any system.

You May Also Be Interested in

Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $1.4126
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $6.2562
Knowles
MICROPHONE
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
Knowles
MIC MEMS ANALOG OMNI -22DB
Need more? Email Us
DB Unlimited.
MO044402-8 DB Unlimited Microphones Omnidirctnl Electret Condenser Microphone datasheet, inventory, & pricing.
Lowest to $1.2224
Analog Devices Inc.
Lowest to $2.2800
Knowles
MIC BOOM ANALOG NC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1899 $65.6970
65+ $1.7972 $116.8180
100+ $1.7406 $174.0600
140+ $1.6851 $235.9140
180+ $1.6286 $293.1480
240+ $1.4599 $350.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess