EN
  • EN
  • DE

ADMTV102ACPZR

Part No ADMTV102ACPZR
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173045-ADMTV102ACPZR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADMTV102ACPZR CAD Model

Description

The ADMTV102ACPZR is a state-of-the-art product from Analog Devices Inc., a leading manufacturer known for its high-quality and innovative semiconductor products. This particular device is designed to cater to a wide array of applications that require precise analog signal processing.

Key Features

  • High Precision: The ADMTV102ACPZR boasts exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power, thus extending the battery life of portable applications and reducing energy costs for stationary installations.
  • Advanced Integration: This product features a highly integrated design, which reduces the need for additional external components, simplifying the design and reducing the overall footprint.
  • Robust Performance: The ADMTV102ACPZR is built to perform reliably in harsh environments, withstanding a wide range of temperatures and conditions.

Applications

The versatility of the ADMTV102ACPZR makes it an ideal choice for a multitude of applications, including:

  • Industrial control systems
  • Medical instrumentation
  • Automotive systems
  • Communication infrastructure
  • Data acquisition systems

Technical Specifications

The ADMTV102ACPZR is designed with technical specifications that ensure optimal performance in a variety of settings. Some of its notable specifications include:

  • Operating Temperature Range: Specified for a wide range of temperatures, accommodating diverse environmental conditions.
  • Package Type: The device comes in a compact package that is suitable for space-constrained applications.
  • Interface: It features a user-friendly interface that allows for easy integration into system designs.

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The ADMTV102ACPZR is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of its customers.

Ordering Information

For more information or to place an order for the ADMTV102ACPZR, customers can contact Analog Devices Inc. directly or visit their authorized distributors. Detailed datasheets and support documentation are also available to assist in the selection and application of this product.

You May Also Be Interested in

ATI
Lowest to $17.8632
Toshiba Semiconductor and Storage
Rectifier Diode Switching 800V 20A 5-Pin 12-46A1A / RECTIFIER MODULE (THREE PHASE FULL WAVE BRIDGE APLICATIONS)
Lowest to $10.8258
Zilog
Lowest to $81.8144
STMicroelectronics
Lowest to $64.1810
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-3PN / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $54.7516
Amd
Lowest to $12.2349
ATI
Lowest to $2.4359
Shindengen
Need more? Email Us
Amd
Lowest to $6.5223

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess