The PRF21AR471QB1RA is a fixed ceramic capacitor manufactured by Murata Electronics North America. It is designed for general-purpose applications, providing stable and reliable capacitance in various electronic circuits. These capacitors are widely used for decoupling, bypassing, filtering, and timing functions.
Applications:
- Consumer Electronics: Used in devices like smartphones, digital cameras, and audio players for signal conditioning and power supply stabilization.
- Industrial Automation: Found in industrial control systems, programmable logic controllers (PLCs), and motor drives for reliable performance in demanding environments.
- Automotive Systems: Employed in automotive electronics such as engine control units (ECUs), anti-lock braking systems (ABS), and airbag control modules for stable operation under harsh conditions.
- Telecommunications Equipment: Integrated into communication devices, networking equipment, and base stations for filtering and impedance matching.
- Power Supplies: Used as filtering components in both linear and switching power supplies to reduce noise and ripple.
Features:
- High Stability: Maintains stable capacitance over a wide range of temperatures and voltages.
- Low Equivalent Series Resistance (ESR): Minimizes power loss and improves circuit efficiency.
- Compact Design: Enables high-density mounting on circuit boards.
- Excellent Reliability: Built with high-quality materials and manufacturing processes to ensure long-term operation.
- RoHS Compliance: Compliant with the Restriction of Hazardous Substances directive.
Benefits:
- Enhanced Circuit Performance: Delivers stable and reliable performance in various electronic applications.
- Reduced Noise and Ripple: Effective in filtering out unwanted noise and ripple in power supplies.
- Improved Efficiency: Low ESR minimizes power dissipation, increasing circuit efficiency.
- Space Savings: Compact size allows for denser circuit board layouts.
- Long-Lasting Reliability: Provides dependable performance over an extended lifespan.
Additional Details:
Specific electrical parameters such as capacitance value, voltage rating, and temperature coefficient vary based on the exact specifications of the PRF21AR471QB1RA capacitor. Refer to the manufacturer's datasheet for precise details, including capacitance tolerance, operating temperature range, and other essential parameters for effective circuit design. The PRF series is well-regarded for its robust performance and reliability in general-purpose applications, contributing to the overall stability and efficiency of electronic devices.