EN
  • EN
  • DE

ADN2804ACPZ

Part No ADN2804ACPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description 622 Mbps Clock and Data Recovery IC with Integrated Limiting Amplifier | IC CLK/DATA REC 622MBPS 32-LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
PLL Yes
Main Purpose SONET/SDH
Input CML
Output LVDS
Frequency - Max 622MHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Family Part Number ADN2804
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141055-ADN2804ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADN2804ACPZ CAD Model

Description

Product Overview: ADN2804ACPZ by Analog Devices Inc.

The ADN2804ACPZ from Analog Devices Inc. is a high-performance Continuous Rate Clock and Data Recovery (CDR) IC designed for the advanced needs of telecommunications and data communications applications. This device provides a flexible solution for managing clock and data signals with a continuous tuning range from 6.25 Mbps to 6.7 Gbps, making it an excellent choice for a variety of high-speed serial data links.

Encased in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADN2804ACPZ integrates an array of features that facilitate robust operation in different environments. Its core functionality is based on Analog Devices' proprietary XFI (10 Gigabit Small Form Factor Pluggable Interface) technology, which ensures compatibility with various industry standards such as Ethernet, Fibre Channel, and SONET/SDH.

The ADN2804ACPZ boasts an adaptive receiver that can automatically adjust to variations in the input data rate without the need for an external reference clock or programming from a host controller. This feature simplifies design and reduces time-to-market by eliminating the need for complex firmware development.

Key features of the ADN2804ACPZ include:

  • Wide operating range: 6.25 Mbps to 6.7 Gbps
  • No reference clock required for rate adaptation
  • Loss of Signal (LOS) detection
  • Programmable output amplitude and pre-emphasis
  • Integrated voltage controlled oscillator (VCO)
  • Support for 1.25 Gbps Ethernet and 2.125/4.25/8.5 Gbps Fibre Channel

The device's programmability and integrated features provide designers with the flexibility to tailor the CDR to their specific application requirements. Whether it's for optical transceivers, backplane interconnects, or high-speed data acquisition systems, the ADN2804ACPZ delivers reliable and consistent performance.

Overall, the ADN2804ACPZ from Analog Devices Inc. represents a sophisticated solution for clock and data recovery in high-speed communication systems. Its robust feature set, adaptive capabilities, and industry-standard compliance make it a versatile and essential component for modern data infrastructure.

You May Also Be Interested in

Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3476 $61.0428
7+ $16.6955 $116.8685
11+ $16.1735 $177.9085
15+ $15.6514 $234.7710
20+ $15.1305 $302.6100
26+ $13.5655 $352.7030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess