EN
  • EN
  • DE

ADN2812ACPZ-RL

Part No ADN2812ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC CLOCK/DATA RECOVERY 32LFCSP / Continuous Rate 12.3 Mb/s to 2.7 Gb/s Clock and Data Recovery
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
PLL Yes
Main Purpose SONET/SDH
Input CML
Output CML
Number of Circuits 1
Frequency - Max 2.7GHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Part Number Series ADN2812
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804309-ADN2812ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADN2812ACPZ-RL CAD Model

Description

The ADN2812ACPZ-RL from Analog Devices Inc. is a state-of-the-art Continuous Rate Clock and Data Recovery (CDR) integrated circuit, designed to provide a robust and flexible solution for data communication and networking applications. This high-performance chip is capable of operating across a wide range of data rates, making it an ideal choice for versatile and dynamic systems.

Key Features

  • Continuous Data Rate: The ADN2812 can handle a continuous data rate from 10.709 Mb/s to 12.5 Gb/s without the need for an external reference clock, ensuring compatibility with a broad spectrum of data protocols and interfaces.
  • No Reference Clock Required: With its integrated Voltage Controlled Oscillator (VCO), the ADN2812ACPZ-RL does not require an external reference clock, simplifying the design and reducing system complexity.
  • Loss of Signal Detection: The device provides a Loss of Signal (LOS) indicator, offering real-time monitoring and ensuring reliable operation by allowing for rapid response to signal integrity issues.
  • Integrated Loop Filter Components: The CDR incorporates all required loop filter components, minimizing the number of external components needed and facilitating a more compact and cost-effective design.
  • Programmable Functions: A range of programmable functions are available, including output amplitude and frequency offset, which can be tailored to meet specific application requirements.
  • Power Supply: It operates from a single 3.3 V power supply, which is standard in most modern electronic systems, ensuring easy integration.

Applications

The ADN2812ACPZ-RL is suitable for a variety of applications including, but not limited to:

  • XFP and SFP+ Optical Modules
  • Fiber Optic Network Infrastructure
  • SONET/SDH, Ethernet, and Fibre Channel Systems
  • Backplane and Cable Data Communication Links

Package and Availability

The device is available in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) which is RoHS compliant and designed for surface-mount technology (SMT). The "RL" suffix in the part number ADN2812ACPZ-RL indicates that this product is offered in reel packaging, which is typically used for automated manufacturing processes.

With its robust feature set and flexible operation, the ADN2812ACPZ-RL from Analog Devices Inc. is a top-tier solution for clock and data recovery in high-speed data transmission systems.

You May Also Be Interested in

Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess