EN
  • EN
  • DE

ADN2816ACPZ-RL7

Part No ADN2816ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC CLK/DATA REC 675MBPS 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SONET/SDH Clock and Data Recovery (CDR), Multiplexer IC 675MHz 1 Output 32-LFCSP-WQ (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-LFCSP-WQ (5x5)
Case / Package 32-LFCSP-WQ (5x5)
Family Name ADN2816
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B3
HTSUS 8542.39.0001
Other Part Number ADN2816ACPZ-RL7CT, ADN2816ACPZ-RL7TR, ADN2816ACPZ-RL7DKR, ADN2816ACPZ-RL7-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910572-ADN2816ACPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADN2816ACPZ-RL7 CAD Model

Description

Product Overview: ADN2816ACPZ-RL7 by Analog Devices Inc.

The ADN2816ACPZ-RL7 is a high-performance Continuous Rate Clock and Data Recovery (CDR) integrated circuit brought to you by Analog Devices Inc., a leader in semiconductor design and manufacturing. This advanced component provides a robust solution for extracting timing and data from serial digital communication signals without the need for an external reference clock. It is a versatile device that supports a wide range of data rates, making it an ideal choice for various applications in telecommunications, data communications, and networking infrastructure.

Key Features

  • Continuous Rate CDR: The ADN2816 automatically locks to all data rates without the need for manual rate selection or external reference clocks, supporting data rates from 6.25 Mbps to 675 Mbps.
  • Integrated Clock Multiplier Unit (CMU): This feature allows the device to generate a high-frequency output clock from a low-frequency reference signal, simplifying board design and reducing component count.
  • Loss of Signal Detection: The ADN2816 is capable of detecting loss of signal conditions, providing an additional layer of reliability for communication systems.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates efficiently with reduced power dissipation.
  • Adjustable Signal Acquisition Range: The CDR has a programmable frequency acquisition range, allowing for fine-tuning to specific application requirements.
  • Small Form Factor: Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADN2816ACPZ-RL7 is suitable for space-constrained applications.

Applications

  • Fiber Optic Modules and Systems
  • SONET/SDH Equipment
  • Gigabit Ethernet and Fibre Channel
  • Test and Measurement Equipment
  • Wireless Base Station Backhaul
  • Point-to-Point Microwave Links

The ADN2816ACPZ-RL7 is a testament to Analog Devices Inc.'s commitment to providing innovative, high-quality components that address the challenges of high-speed data transmission and reception. With its robust feature set, this CDR IC meets the stringent requirements of modern communication systems, offering designers a reliable and flexible solution for their data recovery needs.

Ordering Information

The ADN2816ACPZ-RL7 is available in tape and reel packaging, facilitating ease of use in high-volume manufacturing environments. For detailed ordering and product information, contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7851 $93.5702
3+ $38.3878 $115.1634
5+ $37.1881 $185.9405
6+ $35.9885 $215.9310
8+ $34.7889 $278.3112
10+ $31.1901 $311.9010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess