EN
  • EN
  • DE

ADN2871ACPZ

Part No ADN2871ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description 3.3 V, 50 Mbps to 4.25 Gbps Single-Loop Laser Diode Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Laser Diode Driver
Data Rate 4.25Gbps
Number of Channels 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 32mA
Current - Modulation 90mA
Current - Bias 100mA
Operating Temperature Range -40°C ~ 85°C
Package 24-VFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP-VQ (4x4)
Mounting SMD
Win Source Part Number 1141070-ADN2871ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADN2871
Introduction Date October 21, 2004
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADN2871ACPZ CAD Model

Description

The ADN2871ACPZ is a high-performance laser diode driver designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This driver is specifically tailored for direct modulation and high-speed operation of laser diodes used in fiber optic communication systems.

Key Features

  • High-Speed Operation: The device is capable of modulation speeds suitable for advanced fiber optic communication, ensuring high data throughput and efficient signaling.
  • Automatic Power Control (APC): This feature maintains constant optical power output from the laser diode, compensating for temperature and aging effects.
  • Thermal Shutdown: The built-in thermal shutdown feature provides additional protection to the laser diode by turning off the driver in case of excessive temperature rise.
  • Single Supply Operation: The ADN2871ACPZ operates from a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the device minimizes board space and is ideal for densely packed circuit designs.

Applications

The ADN2871ACPZ is well-suited for a variety of high-speed optical communication applications, including:

  • Gigabit Ethernet and Fibre Channel transceivers
  • SFP (Small Form-factor Pluggable) and SFP+ modules
  • DWDM (Dense Wavelength Division Multiplexing) systems
  • SONET/SDH and OTN (Optical Transport Network) equipment

Technical Specifications

Below are some of the technical specifications that define the performance of the ADN2871ACPZ:

  • Supply Voltage: 3.3 V typical
  • Modulation Current: Up to 85 mA
  • Package: 24-lead LFCSP (4 mm × 4 mm)

For engineers and designers looking for a reliable and efficient solution to drive laser diodes in high-speed optical networks, the ADN2871ACPZ from Analog Devices Inc. offers a compelling blend of performance, integration, and reliability.

You May Also Be Interested in

Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN
Lowest to $1.0187
MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9369 $59.6214
15+ $8.1534 $122.3010
22+ $7.8986 $173.7692
31+ $7.6438 $236.9578
40+ $7.3890 $295.5600
53+ $6.6246 $351.1038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess