EN
  • EN
  • DE

ADN4651BRSZ-RL7

Part No ADN4651BRSZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISO 3750VRMS 2CH LVDS 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 25 Weeks
Features LVDS Digital Isolator 3750Vrms Channel 600Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name ADN4651
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADN4651BRSZ-RL7DKR, ADN4651BRSZ-RL7CT, ADN4651BRSZ-RL7TR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910578-ADN4651BRSZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADN4651BRSZ-RL7 CAD Model

Description

The ADN4651BRSZ-RL7 is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is an essential building block in applications requiring electrical isolation for communication between different voltage domains, providing robust operation and high data integrity.

Key Features:

  • High-Speed Operation: The device supports data rates up to 150 Mbps, making it suitable for high-speed data communication without compromising signal integrity.
  • Dual-Channel Isolation: It features two independent isolation channels, allowing for bidirectional communication with a channel-to-channel skew of less than 700 ps.
  • Robust Isolation: With an isolation voltage of 3.75 kVrms, the ADN4651BRSZ-RL7 provides reliable galvanic isolation, which is critical for protecting sensitive electronic components from high-voltage transients.
  • Low Power Consumption: The device is designed for energy-efficient operation, which is crucial for power-sensitive applications.
  • Small Package Size: Housed in a compact 16-lead SSOP (Shrink Small Outline Package), the ADN4651BRSZ-RL7 is ideal for space-constrained applications.
  • Extended Temperature Range: It operates over a wide temperature range of -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.

Applications:

The ADN4651BRSZ-RL7 is versatile and can be used in a variety of applications that require high-speed data isolation, including:

  • Industrial Automation and Control Systems
  • Medical Equipment
  • Power Supply Control
  • Data Acquisition Systems
  • Automotive Control Systems

Quality and Reliability:

Analog Devices Inc. is committed to the highest standards of quality and reliability. The ADN4651BRSZ-RL7 digital isolator is no exception, and it is designed to meet the stringent requirements of industrial and automotive applications. With its advanced features and robust performance, the ADN4651BRSZ-RL7 is a superior choice for designers looking to enhance system safety and data integrity in isolated communication protocols.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4361 $61.3083
6+ $16.7681 $100.6086
10+ $16.2441 $162.4410
13+ $15.7201 $204.3613
17+ $15.1961 $258.3337
23+ $13.6241 $313.3543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess