ADN4666ARUZ Dual LVDS Transceiver by Analog Devices Inc.
The ADN4666ARUZ is a cutting-edge dual LVDS (Low-Voltage Differential Signaling) transceiver designed by Analog Devices Inc., a leader in high-performance semiconductors. This product offers a robust solution for high-speed data transmission over twisted-pair or parallel-pair copper cables.
Key Features:
- High-Speed Performance: The ADN4666ARUZ is capable of operating at data rates up to 400 Mbps, making it ideal for applications that require fast and reliable data transfer.
- Differential Signaling: With LVDS technology, the device ensures reduced electromagnetic interference (EMI) and lower power consumption compared to single-ended signaling systems.
- Low Power Operation: It operates with a minimal power supply range of 3.0 V to 3.6 V, ensuring energy-efficient performance in your applications.
- Robust ESD Protection: The device features robust electrostatic discharge (ESD) protection, safeguarding the transceiver against static damage and enhancing system reliability.
- Wide Temperature Range: Suitable for various environments, the ADN4666ARUZ operates within a temperature range of -40°C to +85°C.
- Small Footprint: Housed in a compact TSSOP package, the transceiver saves valuable board space and is ideal for densely packed PCBs.
Applications:
The ADN4666ARUZ is versatile and can be employed in a wide array of applications, including:
- High-speed data communications
- Networking equipment
- Telecommunications infrastructure
- Industrial control systems
- Computer peripherals
- Video signal transmission
Technical Specifications:
Parameter
Value
Data Rate
Up to 400 Mbps
Power Supply Range
3.0 V to 3.6 V
Operating Temperature
-40°C to +85°C
Package Type
TSSOP
For engineers and system designers seeking a reliable and high-performance LVDS transceiver, the ADN4666ARUZ from Analog Devices Inc. offers an exceptional blend of speed, efficiency, and durability.