EN
  • EN
  • DE

ADN8831-EVALZ

Part No ADN8831-EVALZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR ADN8831  /  ADN8831 Thermoelectric Cooler Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Power Management
Function Thermoelectric Cooler
Utilized IC / Part ADN8831
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-ADN8831-EVALZ,505-ADN8831-EVALZ,ADN8831-EVALZ-ND,Q7747214
Standard Package 1
Win Source Part Number 1181115-ADN8831-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADN8831-EVALZ CAD Model

Description

ADN8831-EVALZ Evaluation Board from Analog Devices Inc.

The ADN8831-EVALZ is a comprehensive evaluation board designed specifically for the ADN8831, a TEC (Thermoelectric Cooler) controller IC from Analog Devices Inc. This versatile evaluation platform is engineered to facilitate the testing and development of temperature control systems utilizing the ADN8831, which is ideal for applications requiring precise temperature regulation such as optical networking, medical equipment, and industrial instrumentation.

The ADN8831-EVALZ evaluation board comes equipped with a variety of features that enable developers to fully explore the capabilities of the ADN8831 controller. The board includes the necessary circuitry to operate the TEC controller in a closed-loop system, ensuring accurate temperature control. Additionally, it provides convenient access to all the pins of the ADN8831, allowing for easy integration with external systems and components.

Key features of the ADN8831-EVALZ include:

  • On-board ADN8831 TEC controller IC for precise temperature control
  • Configurable control loop components for optimizing system performance
  • Test points for monitoring the TEC current, voltage, and controller’s internal functions
  • Flexible power supply options to accommodate various system requirements
  • Heatsink and fan assembly to manage the thermal load during operation
  • Comprehensive documentation and support materials to assist in evaluation and design

With its robust design and user-friendly interface, the ADN8831-EVALZ is the perfect tool for engineers and designers looking to harness the power of the ADN8831 for their temperature control solutions. Whether it's for prototyping or conducting performance evaluations, this evaluation board streamlines the development process and helps accelerate the time to market for innovative thermal management systems.

For detailed technical specifications, application guidance, and additional resources, users can refer to the extensive documentation provided by Analog Devices Inc. The ADN8831-EVALZ evaluation board is an indispensable asset for any professional working on advanced temperature control technologies.

You May Also Be Interested in

STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.5224 $79.5224
2+ $76.8359 $153.6718
3+ $71.4627 $214.3881
4+ $68.7762 $275.1048
5+ $66.0896 $330.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess