EN
  • EN
  • DE

ADN8834ACPZ-R2

Part No ADN8834ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC THERMO COOLER DRIVER 24LFCSP / Thermoelectric Cooler PMIC 24-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Applications Thermoelectric Cooler
Current - Supply 3.3mA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Base Product Number ADN8834
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847229-ADN8834ACPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADN8834ACPZ-R2 CAD Model

Description

ADN8834ACPZ-R2: A High-Efficiency TEC Controller from Analog Devices Inc.

The ADN8834ACPZ-R2 is a precision thermoelectric cooler (TEC) controller integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This advanced component is specifically engineered to regulate the temperature of optical components within a system, ensuring optimal performance and reliability in a variety of applications.

Key Features

  • Precise Temperature Control: With its built-in proportional-integral-derivative (PID) control loop, the ADN8834ACPZ-R2 maintains the temperature of the connected TEC element with high accuracy, making it ideal for applications that require stable temperatures.
  • High Efficiency: The device operates with a high level of efficiency, minimizing power consumption and heat generation, which is crucial for maintaining the overall system performance and longevity.
  • Automatic Bi-Directional Control: This TEC controller can automatically switch between heating and cooling modes, ensuring the target temperature is maintained regardless of external temperature fluctuations.
  • Integrated Safety Features: The ADN8834ACPZ-R2 includes safety features such as a TEC open-circuit detection and a programmable TEC voltage limit, which help protect the system from potential damage.

Applications

The ADN8834ACPZ-R2 is well-suited for a wide range of applications, including:

  • Laser diode temperature control in optical networks
  • Precision instrumentation requiring temperature stabilization
  • Photonic integrated circuit (PIC) temperature management
  • Medical and scientific equipment that demands precise thermal regulation

Product Specifications

The device comes in a compact 4 mm × 4 mm, 24-lead LFCSP (lead-frame chip-scale package), which allows for easy integration into space-constrained designs. Its operating temperature range is from -40°C to +85°C, accommodating a broad spectrum of environmental conditions. The ADN8834ACPZ-R2 also supports a wide input voltage range, making it versatile for different power supply configurations.

With its blend of precision, efficiency, and built-in safety features, the ADN8834ACPZ-R2 from Analog Devices Inc. stands out as an exceptional choice for designers and engineers looking to enhance the thermal management capabilities of their high-performance optical systems.

You May Also Be Interested in

Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9394 $51.7576
10+ $10.6170 $106.1700
15+ $10.2852 $154.2780
21+ $9.9534 $209.0214
26+ $9.6216 $250.1616
35+ $8.6263 $301.9205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess