EN
  • EN
  • DE

ADP1046AACPZ-RL

Part No ADP1046AACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description Digital Controller for Isolated Power Supply Applications | IC DGTL CTRLR 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Applications Power Supplies
Parts Input Voltage (V) 0V ~ 1.6V
Supply Voltage (V) 3V ~ 3.6V
Supply Current 20mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141110-ADP1046AACPZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1046AACPZ-RL CAD Model

Description

The ADP1046AACPZ-RL from Analog Devices Inc. is a sophisticated digital power management controller designed to provide precise and efficient control for a variety of power supply systems. This integrated circuit is part of Analog Devices' high-performance power control solutions, offering advanced features to optimize system performance, improve energy efficiency, and enhance reliability.

Key Features:

  • Programmable Digital Power Control: The ADP1046AACPZ-RL is fully programmable via its I<sup>2C interface, allowing for custom power management schemes tailored to specific applications.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for various power supply designs, including isolated DC-to-DC converters and AC-to-DC power supplies.
  • Advanced PWM Engine: The device features a sophisticated pulse-width modulation (PWM) engine that provides precise control over the power conversion process.
  • Real-Time Monitoring: Equipped with real-time monitoring capabilities, the ADP1046AACPZ-RL can track various system parameters such as voltage, current, and temperature to ensure optimal operation.
  • Protection Features: It includes a suite of protection features that safeguard the power supply and the load from various fault conditions, including overcurrent, overvoltage, undervoltage, and overtemperature events.

Applications:

The ADP1046AACPZ-RL is ideal for a wide range of applications, including:

  • Intermediate bus architectures
  • AC-DC power supplies
  • Isolated DC-DC power supplies
  • Redundant power systems
  • Telecommunication and data communication equipment

Package and Availability:

The ADP1046AACPZ-RL is offered in a compact 40-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and optimized for enhanced thermal performance. This product is available in tape and reel format (denoted by the '-RL' suffix), facilitating efficient integration into automated manufacturing processes.

Manufacturer:

Analog Devices Inc. is renowned for its innovation in signal processing and power management technology. The ADP1046AACPZ-RL exemplifies their commitment to providing high-quality, reliable components for advanced electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess