EN
  • EN
  • DE

ADP1110AN-5

Part No ADP1110AN-5
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description UPWER STEP UP/DOWN SWITCHING REG  /  Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 8-DIP (0.300", 7.62mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series ADP1110
Package Bulk
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 1V
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 5V
Frequency - Switching 70kHz
Synchronous Rectifier No
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAADP1110AN-5,2156-ADP1110AN-5
Standard Package 1
Win Source Part Number 1043628-ADP1110AN-5
Ultra Librarian 3D Model Ultra Librarian ADP1110AN-5 CAD Model

Description

The ADP1110AN-5 is a versatile and robust DC-DC converter chip designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is capable of step-up or step-down voltage regulation, making it an ideal choice for a wide range of applications where voltage levels need to be adjusted efficiently.

Key Features

  • Versatile Voltage Regulation: The ADP1110AN-5 can operate in either step-up or step-down mode, providing flexibility in designing power supply circuits.
  • High Efficiency: This converter offers high efficiency, which helps in reducing power loss and improving the overall performance of the application.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level, ensuring compatibility with a variety of devices and systems.
  • Low Battery Detector: The chip includes a low battery detection feature that signals when the battery voltage falls below a certain threshold, protecting the system from undervoltage conditions.
  • Current Limiting: The ADP1110AN-5 incorporates current limiting to prevent damage from overcurrent conditions, enhancing the safety and reliability of the application.

Applications

The ADP1110AN-5 is suitable for a diverse array of applications, including but not limited to:

  • Portable devices requiring battery-powered solutions
  • Power supplies for instruments and sensors
  • Automotive accessories and on-board electronics
  • Energy harvesting and solar-powered systems

Technical Specifications

Parameter Value Input Voltage Range 2.2V to 12V Output Voltage Range Adjustable Switching Frequency Typically 160 kHz Package Type 8-Pin PDIP

With its robust design and reliable performance, the ADP1110AN-5 from Analog Devices Inc. is an excellent choice for designers who require a compact, efficient, and versatile power conversion solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess