EN
  • EN
  • DE
  • IT

ADP1111ANZ-3.3

Part No ADP1111ANZ-3.3
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV 3.3V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 400mA (Switch)
Frequency - Switching 72kHz
Synchronous Rectifier No
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number ADP1111
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558441-ADP1111ANZ-3.3
Ultra Librarian 3D Model Ultra Librarian ADP1111ANZ-3.3 CAD Model

Description

ADP1111ANZ-3.3 Voltage Regulator from Analog Devices Inc.

The ADP1111ANZ-3.3 is a robust voltage regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance component is engineered to provide stable and reliable voltage regulation, making it an ideal choice for a wide range of electronic applications. The ADP1111ANZ-3.3 is characterized by its ability to maintain a constant 3.3V output, ensuring that connected devices receive a steady power supply.

Key Features

  • Fixed Output Voltage: Designed to deliver a fixed 3.3V output, which is a common voltage requirement for digital circuits and microcontrollers.
  • High Efficiency: This regulator is optimized for efficiency, minimizing power loss and heat generation, thereby extending the life of the product and the devices it powers.
  • Wide Input Voltage Range: It can accommodate a broad range of input voltages, making it versatile for use in various power supply scenarios.
  • Thermal Overload Protection: The ADP1111ANZ-3.3 includes built-in thermal overload protection that safeguards the device and the application from damage due to excessive heat.
  • Short Circuit Protection: The regulator also features short circuit protection, providing an additional layer of security for the connected components.
  • Compact Package: Housed in a compact package, the ADP1111ANZ-3.3 is suitable for space-constrained applications.

Applications

The ADP1111ANZ-3.3 is suitable for a range of applications including, but not limited to:

  • Consumer Electronics
  • Portable Devices
  • Embedded Systems
  • Power Supply Modules
  • Microcontroller Power Management

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The ADP1111ANZ-3.3 voltage regulator is no exception, built to meet the highest industry standards. Customers can also benefit from the company's support and resources, including detailed datasheets, application notes, and technical assistance, ensuring seamless integration into their projects.

With its combination of performance, efficiency, and protection features, the ADP1111ANZ-3.3 from Analog Devices Inc. is an excellent choice for designers and engineers looking for a reliable power management solution.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess