EN
  • EN
  • DE

ADP121-AUJZ15R7

Part No ADP121-AUJZ15R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.15A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 150mA
Operating Supply Current 21μA to 40μA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 1014895-ADP121-AUJZ15R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP121-AUJZ15R7 CAD Model

Description

The ADP121-AUJZ15R7 is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., designed to provide a stable and reliable power supply in a wide range of applications. This compact and efficient LDO is ideal for space-constrained applications, offering a low quiescent current and excellent line and load regulation characteristics.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 1.5V, suitable for powering sensitive analog and digital circuits.
  • High Accuracy: With an accuracy of ±1%, the ADP121-AUJZ15R7 ensures precise voltage regulation, critical for high-performance electronics.
  • Low Dropout: The low dropout voltage allows the regulator to maintain output regulation with minimal input-to-output voltage difference, enhancing efficiency in battery-powered devices.
  • Low Quiescent Current: The LDO features a low quiescent current of typically 11 µA, making it an excellent choice for portable and battery-operated equipment where power conservation is crucial.
  • Thermal Overload Protection: The device includes thermal overload protection, safeguarding it from damage due to excessive heat and power dissipation.
  • Short-Circuit Protection: Built-in short-circuit protection ensures the longevity and reliability of both the regulator and the system it powers.

Applications:

The ADP121-AUJZ15R7 is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile phones and personal media devices
  • Portable and battery-powered equipment
  • Medical devices
  • Imaging and optical systems
  • Microprocessor/ DSP/ FPGA power supplies

Package and Quality:

This LDO is offered in a compact, 5-lead TSOT package, which is not only space-saving but also allows for efficient heat dissipation. The device is RoHS compliant and manufactured to meet the highest quality standards, ensuring reliable performance in even the most demanding environments.

With its combination of low dropout performance, high accuracy, and power-saving features, the ADP121-AUJZ15R7 from Analog Devices Inc. is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4036 $56.1440
90+ $1.1517 $103.6530
135+ $1.1157 $150.6195
190+ $1.0797 $205.1430
240+ $1.0437 $250.4880
325+ $0.9358 $304.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess