EN
  • EN
  • DE

ADP122ACPZ-3.0-R7

Part No ADP122ACPZ-3.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 5.5 V Input, 300 mA, Low Quiescent Current, CMOS Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3V
Voltage Dropout (Maximum) 0.15V @ 300mA
Output Current 300mA
Operating Supply Current 105μA ~ 240μA
PSRR 60dB (10kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-UDFN Exposed Pad, CSP
Manufacturer Package 6-LFCSP-UD (2x2)
Win Source Part Number 1141140-ADP122ACPZ-3.0-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP122
Introduction Date October 27, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP122ACPZ-3.0-R7 CAD Model

Description

Analog Devices Inc. ADP122ACPZ-3.0-R7: High-Accuracy CMOS Linear Regulator

The ADP122ACPZ-3.0-R7 is a state-of-the-art CMOS linear regulator designed by Analog Devices Inc., offering a high level of performance for a wide range of applications. This low dropout (LDO) regulator is capable of delivering up to 300 mA of output current while maintaining a low 180 mV dropout voltage at full load, making it an excellent choice for battery-powered devices where maximizing battery life is critical.

With a fixed output voltage of 3.0V, the ADP122ACPZ-3.0-R7 provides a stable and precise voltage source for sensitive electronic components. The device features an impressive load regulation and line regulation, ensuring a consistent output despite changes in input voltage or load conditions. This level of precision makes it suitable for powering high-accuracy analog and digital circuits that require a stable power supply.

The LDO regulator comes in a compact, lead-free, 8-lead LFCSP (3mm x 3mm) package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, as it includes features such as over-current protection and thermal shutdown to ensure reliable operation under various conditions.

One of the key advantages of the ADP122ACPZ-3.0-R7 is its low quiescent current of just 180 µA (typical), which further extends the battery life in portable applications. The device is also designed to operate across a wide input voltage range from 2.3V to 5.5V, providing flexibility in design for different system architectures.

Additional features of this LDO include a low power shutdown mode, which reduces the quiescent current to less than 1 µA, and a no-load stability that allows the regulator to maintain its output voltage without an external load. This makes it an ideal choice for standby and sleep modes in microcontroller-based systems.

In summary, the ADP122ACPZ-3.0-R7 from Analog Devices Inc. is a high-performance, low dropout linear regulator that offers a stable and efficient power supply solution for a broad array of applications. With its combination of low quiescent current, high accuracy, and robust protection features, it is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2183
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8746 $61.2220
165+ $0.7176 $118.4040
250+ $0.6952 $173.8000
345+ $0.6728 $232.1160
445+ $0.6504 $289.4280
595+ $0.5830 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess