EN
  • EN
  • DE

AD5214TD/883B

Part No AD5214TD/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT SAR, HIGH ACCURACY ADC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bulk
Number of Bits 12
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel, Serial
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 13.5V ~ 16.5V
Voltage - Supply, Digital 13.5V ~ 16.5V
Temperature Range - Operating -55°C ~ 125°C
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Mounting Type Through Hole
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 1345414-AD5214TD/883B
Ultra Librarian 3D Model Ultra Librarian AD5214TD/883B CAD Model

Description

Product Overview: AD5214TD/883B from Analog Devices Inc.

The AD5214TD/883B is a high-performance, precision digital potentiometer manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product offers a unique combination of durability and accuracy, making it an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, and medical equipment.

Constructed with a robust design, the AD5214TD/883B is part of the military-grade product line, ensuring it meets stringent standards for reliability and performance under extreme conditions. It operates with a nominal resistance of 100 kOhms and features a quad-channel configuration, providing multiple channels for simultaneous signal adjustment. This digital potentiometer is designed to operate within a temperature range of -55°C to +125°C, which speaks to its ability to withstand harsh environments.

The device comes in a compact package, making it suitable for space-constrained applications. It employs a serial input (SPI) interface, which simplifies the integration into digital systems and allows for easy control through a microcontroller or digital processor. The AD5214TD/883B also boasts non-volatile memory (EEPROM), ensuring that the resistance settings are preserved even when the power is turned off.

One of the key features of the AD5214TD/883B is its high resolution, offering 1024-position adjustments for precise control over the signal's attenuation or gain. This high resolution, combined with the device's linearity and low temperature coefficient, results in accurate and stable performance over the entire operating range.

For designers and engineers looking for a reliable and precise digital potentiometer, the AD5214TD/883B from Analog Devices Inc. represents an excellent choice. Its military-grade construction, multi-channel capability, and high-resolution adjustment make it a versatile component suitable for demanding applications where precision and durability are paramount.

Key Features:

  • Quad-channel digital potentiometer
  • 100 kOhms nominal resistance
  • 1024-position resolution
  • Non-volatile memory (EEPROM)
  • Serial Peripheral Interface (SPI)
  • Wide operating temperature range: -55°C to +125°C
  • Military-grade reliability

You May Also Be Interested in

Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess