EN
  • EN
  • DE

ADP124ARHZ-2.85-R7

Part No ADP124ARHZ-2.85-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.85V 500MA 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169073-ADP124ARHZ-2.85-R7
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Series Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Output Configuration Positive
Output Type Fixed
Voltage - Output (Min/Fixed) 2.85V
PSRR 60dB (10kHz ~ 100kHz)
Current - Output 500mA
Ultra Librarian 3D Model Ultra Librarian ADP124ARHZ-2.85-R7 CAD Model

Description

Introducing the ADP124ARHZ-2.85-R7 Voltage Regulator

Analog Devices Inc. presents the ADP124ARHZ-2.85-R7, a cutting-edge voltage regulator designed to deliver high performance in a variety of applications. This linear regulator is an ideal choice for systems that require a stable and reliable power supply, offering a fixed output voltage of 2.85V with an impressive accuracy level.

Key Features

  • Output Voltage: The ADP124ARHZ-2.85-R7 provides a fixed output of 2.85 volts, which is perfect for powering sensitive electronic components that require precise voltage levels.
  • High Accuracy: With its high level of accuracy, this voltage regulator ensures that your devices operate within their optimal voltage range, thus enhancing their performance and longevity.
  • Low Dropout: The low dropout (LDO) feature of this regulator means it can maintain a stable output voltage even when the input voltage is very close to the output voltage, making it highly efficient in battery-powered devices.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring safe operation and preserving the longevity of both the regulator and the application it powers.
  • Current Limiting: The ADP124ARHZ-2.85-R7 also includes a current-limiting feature to protect against overcurrent conditions, which can be critical in preventing damage to your electronic devices.

Applications

The ADP124ARHZ-2.85-R7 is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/ microcontroller, FPGA, and DSP power supplies
  • Data storage systems
  • Medical and healthcare equipment
  • Automotive electronics

Package and Quality

The voltage regulator comes in a compact R7 package, which is designed to take up minimal space on your PCB while still delivering the robust performance Analog Devices Inc. is known for. The ADP124ARHZ-2.85-R7 meets stringent quality standards, ensuring reliability and consistency in your applications.

Whether you're designing a sophisticated medical device, an automotive electronic system, or a portable gadget, the ADP124ARHZ-2.85-R7 from Analog Devices Inc. is engineered to provide a stable and efficient power solution that you can trust.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess