EN
  • EN
  • DE

ADP1607ACPZN001-R7

Part No ADP1607ACPZN001-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1A 6LFCSP / Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 1A (Switch) 6-UDFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 0.8V
Voltage - Input (Max) 3.3V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) 3.3V
Current - Output 1A (Switch)
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-UDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP-UD (2x2)
Base Product Number ADP1607
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910611-ADP1607ACPZN001-R7
Ultra Librarian 3D Model Ultra Librarian ADP1607ACPZN001-R7 CAD Model

Description

ADP1607ACPZN001-R7: High-Efficiency, Adjustable, Step-Up DC-DC Converter

The ADP1607ACPZN001-R7 is a state-of-the-art step-up DC-DC converter from Analog Devices Inc., designed to meet the needs of modern portable electronics that require efficient power management. This compact and efficient power solution is ideal for applications ranging from battery-powered devices to energy harvesting systems.

Key Features

  • Adjustable Output Voltage: The ADP1607ACPZN001-R7 allows users to adjust the output voltage to meet the specific requirements of their application, providing a high degree of flexibility.
  • High Efficiency: With its advanced design, this step-up converter achieves high efficiency, which is crucial for extending battery life in portable devices.
  • Small Footprint: The converter comes in a compact package, making it an excellent choice for space-constrained applications.
  • Integrated Power Switch: The inclusion of an integrated power switch simplifies the design and reduces external component count, saving both space and cost.
  • Over-Temperature Protection: The device features built-in over-temperature protection, ensuring reliable operation under various conditions.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power sources and battery chemistries.

Applications

The versatility of the ADP1607ACPZN001-R7 makes it suitable for a wide array of applications, including but not limited to:

  • Portable and handheld devices
  • Wireless headsets and earbuds
  • Energy harvesting systems
  • Bluetooth low energy (BLE) devices
  • Medical devices
  • Power banks

Product Quality and Support

As a product of Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, the ADP1607ACPZN001-R7 is backed by robust technical support and the assurance of quality for which the company is known. Designers can rely on this converter to deliver the performance and reliability required for their critical applications.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4475 $51.5800
19+ $5.2903 $100.5157
30+ $5.1249 $153.7470
41+ $4.9596 $203.3436
53+ $4.7943 $254.0979
70+ $4.2983 $300.8810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess